Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM44BGA
FXSM44BGA
Active
Programming Adapters, Sockets
Description:
FXSM44BGA Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM44BGA Datasheet
History Price: $1339.97
In Stock: 42080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM44BGA Specification
Specification
Part No
FXSM44BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM44BGA PDF Datasheet
FXSM44BGA Datasheet
Click and Download: FXSM44BGA Datasheet
FXSM44BGA Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM44BGA Compare Parts
FXSM44BGA vs FXSMRH48FBE
FXSM44BGA vs FXSMR80QHN
FXSM44BGA vs FXSMR80LQFB
FXSM44BGA vs FXSMR64QJ
FXSM44BGA vs FXSMR64QFN
FXSM44BGA vs FXSMR64QAP
FXSM44BGA vs FXSMR64QAL
FXSM44BGA vs FXSMR64LQFE
FXSM44BGA vs FXSMR64EBGF
FXSM44BGA vs FXSMR64BGJ
FXSM44BGA vs FXSMR56TCK
FXSM44BGA vs FXSMR48TX
FXSM44BGA vs FXSMR48TD
FXSM44BGA vs FXSMR48LQFM
FXSM44BGA vs FXSMR48FGA
FXSM44BGA vs FXSMR48CBGC
FXSM44BGA vs FXSMR44TQFD
FXSM44BGA vs FXSMR44TQFA
FXSM44BGA vs FXSMR44QB
FXSM44BGA vs FXSMR44MLFE
FXSM44BGA vs FXSMR42SBC
FXSM44BGA vs FXSMR40TH
FXSM44BGA vs FXSMR32PB
FXSM44BGA vs FXSMR32MLFR
FXSM44BGA vs FXSMR28TSC
FXSM44BGA vs FXSMR176BG
FXSM44BGA vs FXSMR144QMA
FXSM44BGA vs FXSMR144QHF
FXSM44BGA vs FXSMR120QD
FXSM44BGA vs FXSMR100TQFA
FXSM44BGA vs FXSMR100LQFK
FXSM44BGA vs FXSMR100LQFH
FXSM44BGA vs FXSMR100LQFB
FXSM44BGA vs FXSMR100LQFA
FXSM44BGA vs FXSMR100CBG
FXSM44BGA vs FXSMH66BGD
FXSM44BGA vs FXSMH48FGA
FXSM44BGA vs FXSMH48BGAD
FXSM44BGA vs FXSMH137FBGC
FXSM44BGA vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied