Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM40TF
FXSM40TF
Active
Programming Adapters, Sockets
Description:
FXSM40TF Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM40TF Datasheet
History Price: $994.97
In Stock: 7090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM40TF Specification
Specification
Part No
FXSM40TF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXSM40TF PDF Datasheet
FXSM40TF Datasheet
Click and Download: FXSM40TF Datasheet
FXSM40TF Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM40TF Compare Parts
FXSM40TF vs FXSMRH48FBE
FXSM40TF vs FXSMR80QHN
FXSM40TF vs FXSMR80LQFB
FXSM40TF vs FXSMR64QJ
FXSM40TF vs FXSMR64QFN
FXSM40TF vs FXSMR64QAP
FXSM40TF vs FXSMR64QAL
FXSM40TF vs FXSMR64LQFE
FXSM40TF vs FXSMR64EBGF
FXSM40TF vs FXSMR64BGJ
FXSM40TF vs FXSMR56TCK
FXSM40TF vs FXSMR48TX
FXSM40TF vs FXSMR48TD
FXSM40TF vs FXSMR48LQFM
FXSM40TF vs FXSMR48FGA
FXSM40TF vs FXSMR48CBGC
FXSM40TF vs FXSMR44TQFD
FXSM40TF vs FXSMR44TQFA
FXSM40TF vs FXSMR44QB
FXSM40TF vs FXSMR44MLFE
FXSM40TF vs FXSMR42SBC
FXSM40TF vs FXSMR40TH
FXSM40TF vs FXSMR32PB
FXSM40TF vs FXSMR32MLFR
FXSM40TF vs FXSMR28TSC
FXSM40TF vs FXSMR176BG
FXSM40TF vs FXSMR144QMA
FXSM40TF vs FXSMR144QHF
FXSM40TF vs FXSMR120QD
FXSM40TF vs FXSMR100TQFA
FXSM40TF vs FXSMR100LQFK
FXSM40TF vs FXSMR100LQFH
FXSM40TF vs FXSMR100LQFB
FXSM40TF vs FXSMR100LQFA
FXSM40TF vs FXSMR100CBG
FXSM40TF vs FXSMH66BGD
FXSM40TF vs FXSMH48FGA
FXSM40TF vs FXSMH48BGAD
FXSM40TF vs FXSMH137FBGC
FXSM40TF vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied