Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM32TD
FXSM32TD
Active
Programming Adapters, Sockets
Description:
FXSM32TD Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM32TD Datasheet
History Price: $1144.97
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM32TD Specification
Specification
Part No
FXSM32TD
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXSM32TD PDF Datasheet
FXSM32TD Datasheet
Click and Download: FXSM32TD Datasheet
FXSM32TD Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM32TD Compare Parts
FXSM32TD vs FXSMRH48FBE
FXSM32TD vs FXSMR80QHN
FXSM32TD vs FXSMR80LQFB
FXSM32TD vs FXSMR64QJ
FXSM32TD vs FXSMR64QFN
FXSM32TD vs FXSMR64QAP
FXSM32TD vs FXSMR64QAL
FXSM32TD vs FXSMR64LQFE
FXSM32TD vs FXSMR64EBGF
FXSM32TD vs FXSMR64BGJ
FXSM32TD vs FXSMR56TCK
FXSM32TD vs FXSMR48TX
FXSM32TD vs FXSMR48TD
FXSM32TD vs FXSMR48LQFM
FXSM32TD vs FXSMR48FGA
FXSM32TD vs FXSMR48CBGC
FXSM32TD vs FXSMR44TQFD
FXSM32TD vs FXSMR44TQFA
FXSM32TD vs FXSMR44QB
FXSM32TD vs FXSMR44MLFE
FXSM32TD vs FXSMR42SBC
FXSM32TD vs FXSMR40TH
FXSM32TD vs FXSMR32PB
FXSM32TD vs FXSMR32MLFR
FXSM32TD vs FXSMR28TSC
FXSM32TD vs FXSMR176BG
FXSM32TD vs FXSMR144QMA
FXSM32TD vs FXSMR144QHF
FXSM32TD vs FXSMR120QD
FXSM32TD vs FXSMR100TQFA
FXSM32TD vs FXSMR100LQFK
FXSM32TD vs FXSMR100LQFH
FXSM32TD vs FXSMR100LQFB
FXSM32TD vs FXSMR100LQFA
FXSM32TD vs FXSMR100CBG
FXSM32TD vs FXSMH66BGD
FXSM32TD vs FXSMH48FGA
FXSM32TD vs FXSMH48BGAD
FXSM32TD vs FXSMH137FBGC
FXSM32TD vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied