Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM32SS
FXSM32SS
Active
Programming Adapters, Sockets
Description:
FXSM32SS Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM32SS Datasheet
History Price: $1144.97
In Stock: 26600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXSM32SS Specification
Specification
Part No
FXSM32SS
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SSOP
For Use With/Related Products
BPM Programmers
FXSM32SS PDF Datasheet
FXSM32SS Datasheet
Click and Download: FXSM32SS Datasheet
FXSM32SS Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM32SS Compare Parts
FXSM32SS vs FXSMRH48FBE
FXSM32SS vs FXSMR80QHN
FXSM32SS vs FXSMR80LQFB
FXSM32SS vs FXSMR64QJ
FXSM32SS vs FXSMR64QFN
FXSM32SS vs FXSMR64QAP
FXSM32SS vs FXSMR64QAL
FXSM32SS vs FXSMR64LQFE
FXSM32SS vs FXSMR64EBGF
FXSM32SS vs FXSMR64BGJ
FXSM32SS vs FXSMR56TCK
FXSM32SS vs FXSMR48TX
FXSM32SS vs FXSMR48TD
FXSM32SS vs FXSMR48LQFM
FXSM32SS vs FXSMR48FGA
FXSM32SS vs FXSMR48CBGC
FXSM32SS vs FXSMR44TQFD
FXSM32SS vs FXSMR44TQFA
FXSM32SS vs FXSMR44QB
FXSM32SS vs FXSMR44MLFE
FXSM32SS vs FXSMR42SBC
FXSM32SS vs FXSMR40TH
FXSM32SS vs FXSMR32PB
FXSM32SS vs FXSMR32MLFR
FXSM32SS vs FXSMR28TSC
FXSM32SS vs FXSMR176BG
FXSM32SS vs FXSMR144QMA
FXSM32SS vs FXSMR144QHF
FXSM32SS vs FXSMR120QD
FXSM32SS vs FXSMR100TQFA
FXSM32SS vs FXSMR100LQFK
FXSM32SS vs FXSMR100LQFH
FXSM32SS vs FXSMR100LQFB
FXSM32SS vs FXSMR100LQFA
FXSM32SS vs FXSMR100CBG
FXSM32SS vs FXSMH66BGD
FXSM32SS vs FXSMH48FGA
FXSM32SS vs FXSMH48BGAD
FXSM32SS vs FXSMH137FBGC
FXSM32SS vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied