☰
FXASMR64QAP
FXASMR64QAP
Active
Description:  FXASMR64QAP Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASMR64QAP Datasheet
History Price: $1719.97
In Stock: 5440
FXASMR64QAP Specification
Specification
Part No
FXASMR64QAP
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASMR64QAP PDF Datasheet
FXASMR64QAP Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR64QAP Compare Parts
  • FXASMR64QAP vs FXASMR100LQFK
  • FXASMR64QAP vs FXASM100LQFJ
  • FXASMR64QAP vs FXASMR80QHN
  • FXASMR64QAP vs FXASMR64QJ
  • FXASMR64QAP vs FXASMR64QAL
  • FXASMR64QAP vs FXASMR64LQFE
  • FXASMR64QAP vs FXASMR64EBGI
  • FXASMR64QAP vs FXASMR64EBGF
  • FXASMR64QAP vs FXASMR64BGB
  • FXASMR64QAP vs FXASMR56TCK
  • FXASMR64QAP vs FXASMR48TX
  • FXASMR64QAP vs FXASMR48LQFM
  • FXASMR64QAP vs FXASMR48FGA
  • FXASMR64QAP vs FXASMR48CBGC
  • FXASMR64QAP vs FXASMR44QB
  • FXASMR64QAP vs FXASMR44MLFE
  • FXASMR64QAP vs FXASMR42SBC
  • FXASMR64QAP vs FXASMR40TH
  • FXASMR64QAP vs FXASMR40CSPA
  • FXASMR64QAP vs FXASMR32PB
  • FXASMR64QAP vs FXASMR32MLFR
  • FXASMR64QAP vs FXASMR176BG
  • FXASMR64QAP vs FXASMR144QMA
  • FXASMR64QAP vs FXASMR144QHF
  • FXASMR64QAP vs FXASMR120QD
  • FXASMR64QAP vs FXASMR100TQY
  • FXASMR64QAP vs FXASMR100TQFA
  • FXASMR64QAP vs FXASMR100LQFH
  • FXASMR64QAP vs FXASMR100LQFB
  • FXASMR64QAP vs FXASMR100LQFA
  • FXASMR64QAP vs FXASMR100CBG
  • FXASMR64QAP vs FXASMH84BGJ
  • FXASMR64QAP vs FXASMH66BGD
  • FXASMR64QAP vs FXASMH63FBGT
  • FXASMR64QAP vs FXASMH48FGA
  • FXASMR64QAP vs FXASMH48BGAD
  • FXASMR64QAP vs FXASM9XDIAG
  • FXASMR64QAP vs FXASM96SPI
  • FXASMR64QAP vs FXASM88SPA
  • FXASMR64QAP vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.