☰
FXASM100LQFJ
FXASM100LQFJ
Active
Description:  FXASM100LQFJ Socket Card for BPM
Manufacturer:  BPM Microsystems
History Price: $1984.97
In Stock: 45440
FXASM100LQFJ Specification
Specification
Part No
FXASM100LQFJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASM100LQFJ PDF Datasheet
FXASM100LQFJ Related Parts
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASM100LQFJ Compare Parts
  • FXASM100LQFJ vs FXASMR100LQFK
  • FXASM100LQFJ vs FXASMR80QHN
  • FXASM100LQFJ vs FXASMR64QJ
  • FXASM100LQFJ vs FXASMR64QAP
  • FXASM100LQFJ vs FXASMR64QAL
  • FXASM100LQFJ vs FXASMR64LQFE
  • FXASM100LQFJ vs FXASMR64EBGI
  • FXASM100LQFJ vs FXASMR64EBGF
  • FXASM100LQFJ vs FXASMR64BGB
  • FXASM100LQFJ vs FXASMR56TCK
  • FXASM100LQFJ vs FXASMR48TX
  • FXASM100LQFJ vs FXASMR48LQFM
  • FXASM100LQFJ vs FXASMR48FGA
  • FXASM100LQFJ vs FXASMR48CBGC
  • FXASM100LQFJ vs FXASMR44QB
  • FXASM100LQFJ vs FXASMR44MLFE
  • FXASM100LQFJ vs FXASMR42SBC
  • FXASM100LQFJ vs FXASMR40TH
  • FXASM100LQFJ vs FXASMR40CSPA
  • FXASM100LQFJ vs FXASMR32PB
  • FXASM100LQFJ vs FXASMR32MLFR
  • FXASM100LQFJ vs FXASMR176BG
  • FXASM100LQFJ vs FXASMR144QMA
  • FXASM100LQFJ vs FXASMR144QHF
  • FXASM100LQFJ vs FXASMR120QD
  • FXASM100LQFJ vs FXASMR100TQY
  • FXASM100LQFJ vs FXASMR100TQFA
  • FXASM100LQFJ vs FXASMR100LQFH
  • FXASM100LQFJ vs FXASMR100LQFB
  • FXASM100LQFJ vs FXASMR100LQFA
  • FXASM100LQFJ vs FXASMR100CBG
  • FXASM100LQFJ vs FXASMH84BGJ
  • FXASM100LQFJ vs FXASMH66BGD
  • FXASM100LQFJ vs FXASMH63FBGT
  • FXASM100LQFJ vs FXASMH48FGA
  • FXASM100LQFJ vs FXASMH48BGAD
  • FXASM100LQFJ vs FXASM9XDIAG
  • FXASM100LQFJ vs FXASM96SPI
  • FXASM100LQFJ vs FXASM88SPA
  • FXASM100LQFJ vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.