☰
FXASM100TFBGA
FXASM100TFBGA
Active
Description:  Socket Module, 100 Pin BGA; B=9x
Manufacturer:  BPM Microsystems
History Price: $1779.97
In Stock: 320
FXASM100TFBGA Specification
Specification
Part No
FXASM100TFBGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM100TFBGA PDF Datasheet
FXASM100TFBGA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM144TQU
FXASM144TQU
BPM Microsystems
FXASM144TQU Socket Card for BPM
FXASM100TFBGA Compare Parts
  • FXASM100TFBGA vs FXASMR100LQFK
  • FXASM100TFBGA vs FXASM100LQFJ
  • FXASM100TFBGA vs FXASMR80QHN
  • FXASM100TFBGA vs FXASMR64QJ
  • FXASM100TFBGA vs FXASMR64QAP
  • FXASM100TFBGA vs FXASMR64QAL
  • FXASM100TFBGA vs FXASMR64LQFE
  • FXASM100TFBGA vs FXASMR64EBGI
  • FXASM100TFBGA vs FXASMR64EBGF
  • FXASM100TFBGA vs FXASMR64BGB
  • FXASM100TFBGA vs FXASMR56TCK
  • FXASM100TFBGA vs FXASMR48TX
  • FXASM100TFBGA vs FXASMR48LQFM
  • FXASM100TFBGA vs FXASMR48FGA
  • FXASM100TFBGA vs FXASMR48CBGC
  • FXASM100TFBGA vs FXASMR44QB
  • FXASM100TFBGA vs FXASMR44MLFE
  • FXASM100TFBGA vs FXASMR42SBC
  • FXASM100TFBGA vs FXASMR40TH
  • FXASM100TFBGA vs FXASMR40CSPA
  • FXASM100TFBGA vs FXASMR32PB
  • FXASM100TFBGA vs FXASMR32MLFR
  • FXASM100TFBGA vs FXASMR176BG
  • FXASM100TFBGA vs FXASMR144QMA
  • FXASM100TFBGA vs FXASMR144QHF
  • FXASM100TFBGA vs FXASMR120QD
  • FXASM100TFBGA vs FXASMR100TQY
  • FXASM100TFBGA vs FXASMR100TQFA
  • FXASM100TFBGA vs FXASMR100LQFH
  • FXASM100TFBGA vs FXASMR100LQFB
  • FXASM100TFBGA vs FXASMR100LQFA
  • FXASM100TFBGA vs FXASMR100CBG
  • FXASM100TFBGA vs FXASMH84BGJ
  • FXASM100TFBGA vs FXASMH66BGD
  • FXASM100TFBGA vs FXASMH63FBGT
  • FXASM100TFBGA vs FXASMH48FGA
  • FXASM100TFBGA vs FXASMH48BGAD
  • FXASM100TFBGA vs FXASM9XDIAG
  • FXASM100TFBGA vs FXASM96SPI
  • FXASM100TFBGA vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.