☰
FXASMR48CBGC
FXASMR48CBGC
Active
Description:  FXASMR48CBGC Socket Card for BPM
Manufacturer:  BPM Microsystems
History Price: $1789.97
In Stock: 6640
FXASMR48CBGC Specification
Specification
Part No
FXASMR48CBGC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMR48CBGC PDF Datasheet
FXASMR48CBGC Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR48CBGC Compare Parts
  • FXASMR48CBGC vs FXASMR100LQFK
  • FXASMR48CBGC vs FXASM100LQFJ
  • FXASMR48CBGC vs FXASMR80QHN
  • FXASMR48CBGC vs FXASMR64QJ
  • FXASMR48CBGC vs FXASMR64QAP
  • FXASMR48CBGC vs FXASMR64QAL
  • FXASMR48CBGC vs FXASMR64LQFE
  • FXASMR48CBGC vs FXASMR64EBGI
  • FXASMR48CBGC vs FXASMR64EBGF
  • FXASMR48CBGC vs FXASMR64BGB
  • FXASMR48CBGC vs FXASMR56TCK
  • FXASMR48CBGC vs FXASMR48TX
  • FXASMR48CBGC vs FXASMR48LQFM
  • FXASMR48CBGC vs FXASMR48FGA
  • FXASMR48CBGC vs FXASMR44QB
  • FXASMR48CBGC vs FXASMR44MLFE
  • FXASMR48CBGC vs FXASMR42SBC
  • FXASMR48CBGC vs FXASMR40TH
  • FXASMR48CBGC vs FXASMR40CSPA
  • FXASMR48CBGC vs FXASMR32PB
  • FXASMR48CBGC vs FXASMR32MLFR
  • FXASMR48CBGC vs FXASMR176BG
  • FXASMR48CBGC vs FXASMR144QMA
  • FXASMR48CBGC vs FXASMR144QHF
  • FXASMR48CBGC vs FXASMR120QD
  • FXASMR48CBGC vs FXASMR100TQY
  • FXASMR48CBGC vs FXASMR100TQFA
  • FXASMR48CBGC vs FXASMR100LQFH
  • FXASMR48CBGC vs FXASMR100LQFB
  • FXASMR48CBGC vs FXASMR100LQFA
  • FXASMR48CBGC vs FXASMR100CBG
  • FXASMR48CBGC vs FXASMH84BGJ
  • FXASMR48CBGC vs FXASMH66BGD
  • FXASMR48CBGC vs FXASMH63FBGT
  • FXASMR48CBGC vs FXASMH48FGA
  • FXASMR48CBGC vs FXASMH48BGAD
  • FXASMR48CBGC vs FXASM9XDIAG
  • FXASMR48CBGC vs FXASM96SPI
  • FXASMR48CBGC vs FXASM88SPA
  • FXASMR48CBGC vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.