☰
FXASMR100TQFA
FXASMR100TQFA
Active
Description:  FXASMR100TQFA Socket Card for BP
Manufacturer:  BPM Microsystems
History Price: $1879.97
In Stock: 43200
FXASMR100TQFA Specification
Specification
Part No
FXASMR100TQFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASMR100TQFA PDF Datasheet
FXASMR100TQFA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR100TQFA Compare Parts
  • FXASMR100TQFA vs FXASMR100LQFK
  • FXASMR100TQFA vs FXASM100LQFJ
  • FXASMR100TQFA vs FXASMR80QHN
  • FXASMR100TQFA vs FXASMR64QJ
  • FXASMR100TQFA vs FXASMR64QAP
  • FXASMR100TQFA vs FXASMR64QAL
  • FXASMR100TQFA vs FXASMR64LQFE
  • FXASMR100TQFA vs FXASMR64EBGI
  • FXASMR100TQFA vs FXASMR64EBGF
  • FXASMR100TQFA vs FXASMR64BGB
  • FXASMR100TQFA vs FXASMR56TCK
  • FXASMR100TQFA vs FXASMR48TX
  • FXASMR100TQFA vs FXASMR48LQFM
  • FXASMR100TQFA vs FXASMR48FGA
  • FXASMR100TQFA vs FXASMR48CBGC
  • FXASMR100TQFA vs FXASMR44QB
  • FXASMR100TQFA vs FXASMR44MLFE
  • FXASMR100TQFA vs FXASMR42SBC
  • FXASMR100TQFA vs FXASMR40TH
  • FXASMR100TQFA vs FXASMR40CSPA
  • FXASMR100TQFA vs FXASMR32PB
  • FXASMR100TQFA vs FXASMR32MLFR
  • FXASMR100TQFA vs FXASMR176BG
  • FXASMR100TQFA vs FXASMR144QMA
  • FXASMR100TQFA vs FXASMR144QHF
  • FXASMR100TQFA vs FXASMR120QD
  • FXASMR100TQFA vs FXASMR100TQY
  • FXASMR100TQFA vs FXASMR100LQFH
  • FXASMR100TQFA vs FXASMR100LQFB
  • FXASMR100TQFA vs FXASMR100LQFA
  • FXASMR100TQFA vs FXASMR100CBG
  • FXASMR100TQFA vs FXASMH84BGJ
  • FXASMR100TQFA vs FXASMH66BGD
  • FXASMR100TQFA vs FXASMH63FBGT
  • FXASMR100TQFA vs FXASMH48FGA
  • FXASMR100TQFA vs FXASMH48BGAD
  • FXASMR100TQFA vs FXASM9XDIAG
  • FXASMR100TQFA vs FXASM96SPI
  • FXASMR100TQFA vs FXASM88SPA
  • FXASMR100TQFA vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.