☰
FXASMR100LQFA
FXASMR100LQFA
Active
Description:  FXASMR100LQFA Socket Card for BP
Manufacturer:  BPM Microsystems
History Price: $1879.97
In Stock: 23680
FXASMR100LQFA Specification
Specification
Part No
FXASMR100LQFA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXASMR100LQFA PDF Datasheet
FXASMR100LQFA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR100LQFA Compare Parts
  • FXASMR100LQFA vs FXASMR100LQFK
  • FXASMR100LQFA vs FXASM100LQFJ
  • FXASMR100LQFA vs FXASMR80QHN
  • FXASMR100LQFA vs FXASMR64QJ
  • FXASMR100LQFA vs FXASMR64QAP
  • FXASMR100LQFA vs FXASMR64QAL
  • FXASMR100LQFA vs FXASMR64LQFE
  • FXASMR100LQFA vs FXASMR64EBGI
  • FXASMR100LQFA vs FXASMR64EBGF
  • FXASMR100LQFA vs FXASMR64BGB
  • FXASMR100LQFA vs FXASMR56TCK
  • FXASMR100LQFA vs FXASMR48TX
  • FXASMR100LQFA vs FXASMR48LQFM
  • FXASMR100LQFA vs FXASMR48FGA
  • FXASMR100LQFA vs FXASMR48CBGC
  • FXASMR100LQFA vs FXASMR44QB
  • FXASMR100LQFA vs FXASMR44MLFE
  • FXASMR100LQFA vs FXASMR42SBC
  • FXASMR100LQFA vs FXASMR40TH
  • FXASMR100LQFA vs FXASMR40CSPA
  • FXASMR100LQFA vs FXASMR32PB
  • FXASMR100LQFA vs FXASMR32MLFR
  • FXASMR100LQFA vs FXASMR176BG
  • FXASMR100LQFA vs FXASMR144QMA
  • FXASMR100LQFA vs FXASMR144QHF
  • FXASMR100LQFA vs FXASMR120QD
  • FXASMR100LQFA vs FXASMR100TQY
  • FXASMR100LQFA vs FXASMR100TQFA
  • FXASMR100LQFA vs FXASMR100LQFH
  • FXASMR100LQFA vs FXASMR100LQFB
  • FXASMR100LQFA vs FXASMR100CBG
  • FXASMR100LQFA vs FXASMH84BGJ
  • FXASMR100LQFA vs FXASMH66BGD
  • FXASMR100LQFA vs FXASMH63FBGT
  • FXASMR100LQFA vs FXASMH48FGA
  • FXASMR100LQFA vs FXASMH48BGAD
  • FXASMR100LQFA vs FXASM9XDIAG
  • FXASMR100LQFA vs FXASM96SPI
  • FXASMR100LQFA vs FXASM88SPA
  • FXASMR100LQFA vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.