☰
FXASMH84BGJ
FXASMH84BGJ
Active
Description:  Socket Module, 84 Pin BGA; B=11.
Manufacturer:  BPM Microsystems
Datasheet:   FXASMH84BGJ Datasheet
History Price: $1779.97
In Stock: 41885
FXASMH84BGJ Specification
Specification
Part No
FXASMH84BGJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMH84BGJ PDF Datasheet
FXASMH84BGJ Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMH84BGJ Compare Parts
  • FXASMH84BGJ vs FXASMR100LQFK
  • FXASMH84BGJ vs FXASM100LQFJ
  • FXASMH84BGJ vs FXASMR80QHN
  • FXASMH84BGJ vs FXASMR64QJ
  • FXASMH84BGJ vs FXASMR64QAP
  • FXASMH84BGJ vs FXASMR64QAL
  • FXASMH84BGJ vs FXASMR64LQFE
  • FXASMH84BGJ vs FXASMR64EBGI
  • FXASMH84BGJ vs FXASMR64EBGF
  • FXASMH84BGJ vs FXASMR64BGB
  • FXASMH84BGJ vs FXASMR56TCK
  • FXASMH84BGJ vs FXASMR48TX
  • FXASMH84BGJ vs FXASMR48LQFM
  • FXASMH84BGJ vs FXASMR48FGA
  • FXASMH84BGJ vs FXASMR48CBGC
  • FXASMH84BGJ vs FXASMR44QB
  • FXASMH84BGJ vs FXASMR44MLFE
  • FXASMH84BGJ vs FXASMR42SBC
  • FXASMH84BGJ vs FXASMR40TH
  • FXASMH84BGJ vs FXASMR40CSPA
  • FXASMH84BGJ vs FXASMR32PB
  • FXASMH84BGJ vs FXASMR32MLFR
  • FXASMH84BGJ vs FXASMR176BG
  • FXASMH84BGJ vs FXASMR144QMA
  • FXASMH84BGJ vs FXASMR144QHF
  • FXASMH84BGJ vs FXASMR120QD
  • FXASMH84BGJ vs FXASMR100TQY
  • FXASMH84BGJ vs FXASMR100TQFA
  • FXASMH84BGJ vs FXASMR100LQFH
  • FXASMH84BGJ vs FXASMR100LQFB
  • FXASMH84BGJ vs FXASMR100LQFA
  • FXASMH84BGJ vs FXASMR100CBG
  • FXASMH84BGJ vs FXASMH66BGD
  • FXASMH84BGJ vs FXASMH63FBGT
  • FXASMH84BGJ vs FXASMH48FGA
  • FXASMH84BGJ vs FXASMH48BGAD
  • FXASMH84BGJ vs FXASM9XDIAG
  • FXASMH84BGJ vs FXASM96SPI
  • FXASMH84BGJ vs FXASM88SPA
  • FXASMH84BGJ vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.