☰
FXASM96SPI
FXASM96SPI
Active
Description:  FXASM96SPI Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM96SPI Datasheet
History Price: $1539.97
In Stock: 31290
FXASM96SPI Specification
Specification
Part No
FXASM96SPI
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM96SPI PDF Datasheet
FXASM96SPI Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM96SPI Compare Parts
  • FXASM96SPI vs FXASMR100LQFK
  • FXASM96SPI vs FXASM100LQFJ
  • FXASM96SPI vs FXASMR80QHN
  • FXASM96SPI vs FXASMR64QJ
  • FXASM96SPI vs FXASMR64QAP
  • FXASM96SPI vs FXASMR64QAL
  • FXASM96SPI vs FXASMR64LQFE
  • FXASM96SPI vs FXASMR64EBGI
  • FXASM96SPI vs FXASMR64EBGF
  • FXASM96SPI vs FXASMR64BGB
  • FXASM96SPI vs FXASMR56TCK
  • FXASM96SPI vs FXASMR48TX
  • FXASM96SPI vs FXASMR48LQFM
  • FXASM96SPI vs FXASMR48FGA
  • FXASM96SPI vs FXASMR48CBGC
  • FXASM96SPI vs FXASMR44QB
  • FXASM96SPI vs FXASMR44MLFE
  • FXASM96SPI vs FXASMR42SBC
  • FXASM96SPI vs FXASMR40TH
  • FXASM96SPI vs FXASMR40CSPA
  • FXASM96SPI vs FXASMR32PB
  • FXASM96SPI vs FXASMR32MLFR
  • FXASM96SPI vs FXASMR176BG
  • FXASM96SPI vs FXASMR144QMA
  • FXASM96SPI vs FXASMR144QHF
  • FXASM96SPI vs FXASMR120QD
  • FXASM96SPI vs FXASMR100TQY
  • FXASM96SPI vs FXASMR100TQFA
  • FXASM96SPI vs FXASMR100LQFH
  • FXASM96SPI vs FXASMR100LQFB
  • FXASM96SPI vs FXASMR100LQFA
  • FXASM96SPI vs FXASMR100CBG
  • FXASM96SPI vs FXASMH84BGJ
  • FXASM96SPI vs FXASMH66BGD
  • FXASM96SPI vs FXASMH63FBGT
  • FXASM96SPI vs FXASMH48FGA
  • FXASM96SPI vs FXASMH48BGAD
  • FXASM96SPI vs FXASM9XDIAG
  • FXASM96SPI vs FXASM88SPA
  • FXASM96SPI vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.