☰
FXASM88SPA
FXASM88SPA
Active
Description:  FXASM88SPA Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM88SPA Datasheet
History Price: $1539.97
In Stock: 10860
FXASM88SPA Specification
Specification
Part No
FXASM88SPA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM88SPA PDF Datasheet
FXASM88SPA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM88SPA Compare Parts
  • FXASM88SPA vs FXASMR100LQFK
  • FXASM88SPA vs FXASM100LQFJ
  • FXASM88SPA vs FXASMR80QHN
  • FXASM88SPA vs FXASMR64QJ
  • FXASM88SPA vs FXASMR64QAP
  • FXASM88SPA vs FXASMR64QAL
  • FXASM88SPA vs FXASMR64LQFE
  • FXASM88SPA vs FXASMR64EBGI
  • FXASM88SPA vs FXASMR64EBGF
  • FXASM88SPA vs FXASMR64BGB
  • FXASM88SPA vs FXASMR56TCK
  • FXASM88SPA vs FXASMR48TX
  • FXASM88SPA vs FXASMR48LQFM
  • FXASM88SPA vs FXASMR48FGA
  • FXASM88SPA vs FXASMR48CBGC
  • FXASM88SPA vs FXASMR44QB
  • FXASM88SPA vs FXASMR44MLFE
  • FXASM88SPA vs FXASMR42SBC
  • FXASM88SPA vs FXASMR40TH
  • FXASM88SPA vs FXASMR40CSPA
  • FXASM88SPA vs FXASMR32PB
  • FXASM88SPA vs FXASMR32MLFR
  • FXASM88SPA vs FXASMR176BG
  • FXASM88SPA vs FXASMR144QMA
  • FXASM88SPA vs FXASMR144QHF
  • FXASM88SPA vs FXASMR120QD
  • FXASM88SPA vs FXASMR100TQY
  • FXASM88SPA vs FXASMR100TQFA
  • FXASM88SPA vs FXASMR100LQFH
  • FXASM88SPA vs FXASMR100LQFB
  • FXASM88SPA vs FXASMR100LQFA
  • FXASM88SPA vs FXASMR100CBG
  • FXASM88SPA vs FXASMH84BGJ
  • FXASM88SPA vs FXASMH66BGD
  • FXASM88SPA vs FXASMH63FBGT
  • FXASM88SPA vs FXASMH48FGA
  • FXASM88SPA vs FXASMH48BGAD
  • FXASM88SPA vs FXASM9XDIAG
  • FXASM88SPA vs FXASM96SPI
  • FXASM88SPA vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.