☰
FXASM72SPE
FXASM72SPE
Active
Description:  FXASM72SPE Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM72SPE Datasheet
History Price: $1539.97
In Stock: 15700
FXASM72SPE Specification
Specification
Part No
FXASM72SPE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM72SPE PDF Datasheet
FXASM72SPE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM72SPE Compare Parts
  • FXASM72SPE vs FXASMR100LQFK
  • FXASM72SPE vs FXASM100LQFJ
  • FXASM72SPE vs FXASMR80QHN
  • FXASM72SPE vs FXASMR64QJ
  • FXASM72SPE vs FXASMR64QAP
  • FXASM72SPE vs FXASMR64QAL
  • FXASM72SPE vs FXASMR64LQFE
  • FXASM72SPE vs FXASMR64EBGI
  • FXASM72SPE vs FXASMR64EBGF
  • FXASM72SPE vs FXASMR64BGB
  • FXASM72SPE vs FXASMR56TCK
  • FXASM72SPE vs FXASMR48TX
  • FXASM72SPE vs FXASMR48LQFM
  • FXASM72SPE vs FXASMR48FGA
  • FXASM72SPE vs FXASMR48CBGC
  • FXASM72SPE vs FXASMR44QB
  • FXASM72SPE vs FXASMR44MLFE
  • FXASM72SPE vs FXASMR42SBC
  • FXASM72SPE vs FXASMR40TH
  • FXASM72SPE vs FXASMR40CSPA
  • FXASM72SPE vs FXASMR32PB
  • FXASM72SPE vs FXASMR32MLFR
  • FXASM72SPE vs FXASMR176BG
  • FXASM72SPE vs FXASMR144QMA
  • FXASM72SPE vs FXASMR144QHF
  • FXASM72SPE vs FXASMR120QD
  • FXASM72SPE vs FXASMR100TQY
  • FXASM72SPE vs FXASMR100TQFA
  • FXASM72SPE vs FXASMR100LQFH
  • FXASM72SPE vs FXASMR100LQFB
  • FXASM72SPE vs FXASMR100LQFA
  • FXASM72SPE vs FXASMR100CBG
  • FXASM72SPE vs FXASMH84BGJ
  • FXASM72SPE vs FXASMH66BGD
  • FXASM72SPE vs FXASMH63FBGT
  • FXASM72SPE vs FXASMH48FGA
  • FXASM72SPE vs FXASMH48BGAD
  • FXASM72SPE vs FXASM9XDIAG
  • FXASM72SPE vs FXASM96SPI
  • FXASM72SPE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.