☰
FXASM67BGZ
FXASM67BGZ
Active
Description:  FXASM67BGZ Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM67BGZ Datasheet
History Price: $1539.97
In Stock: 41920
FXASM67BGZ Specification
Specification
Part No
FXASM67BGZ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM67BGZ PDF Datasheet
FXASM67BGZ Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM67BGZ Compare Parts
  • FXASM67BGZ vs FXASMR100LQFK
  • FXASM67BGZ vs FXASM100LQFJ
  • FXASM67BGZ vs FXASMR80QHN
  • FXASM67BGZ vs FXASMR64QJ
  • FXASM67BGZ vs FXASMR64QAP
  • FXASM67BGZ vs FXASMR64QAL
  • FXASM67BGZ vs FXASMR64LQFE
  • FXASM67BGZ vs FXASMR64EBGI
  • FXASM67BGZ vs FXASMR64EBGF
  • FXASM67BGZ vs FXASMR64BGB
  • FXASM67BGZ vs FXASMR56TCK
  • FXASM67BGZ vs FXASMR48TX
  • FXASM67BGZ vs FXASMR48LQFM
  • FXASM67BGZ vs FXASMR48FGA
  • FXASM67BGZ vs FXASMR48CBGC
  • FXASM67BGZ vs FXASMR44QB
  • FXASM67BGZ vs FXASMR44MLFE
  • FXASM67BGZ vs FXASMR42SBC
  • FXASM67BGZ vs FXASMR40TH
  • FXASM67BGZ vs FXASMR40CSPA
  • FXASM67BGZ vs FXASMR32PB
  • FXASM67BGZ vs FXASMR32MLFR
  • FXASM67BGZ vs FXASMR176BG
  • FXASM67BGZ vs FXASMR144QMA
  • FXASM67BGZ vs FXASMR144QHF
  • FXASM67BGZ vs FXASMR120QD
  • FXASM67BGZ vs FXASMR100TQY
  • FXASM67BGZ vs FXASMR100TQFA
  • FXASM67BGZ vs FXASMR100LQFH
  • FXASM67BGZ vs FXASMR100LQFB
  • FXASM67BGZ vs FXASMR100LQFA
  • FXASM67BGZ vs FXASMR100CBG
  • FXASM67BGZ vs FXASMH84BGJ
  • FXASM67BGZ vs FXASMH66BGD
  • FXASM67BGZ vs FXASMH63FBGT
  • FXASM67BGZ vs FXASMH48FGA
  • FXASM67BGZ vs FXASMH48BGAD
  • FXASM67BGZ vs FXASM9XDIAG
  • FXASM67BGZ vs FXASM96SPI
  • FXASM67BGZ vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.