☰
FXASM66BGC
FXASM66BGC
Active
Description:  FXASM66BGC Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM66BGC Datasheet
History Price: $1544.97
In Stock: 2260
FXASM66BGC Specification
Specification
Part No
FXASM66BGC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - CBGA
For Use With/Related Products
BPM Programmers
FXASM66BGC PDF Datasheet
FXASM66BGC Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM66BGC Compare Parts
  • FXASM66BGC vs FXASMR100LQFK
  • FXASM66BGC vs FXASM100LQFJ
  • FXASM66BGC vs FXASMR80QHN
  • FXASM66BGC vs FXASMR64QJ
  • FXASM66BGC vs FXASMR64QAP
  • FXASM66BGC vs FXASMR64QAL
  • FXASM66BGC vs FXASMR64LQFE
  • FXASM66BGC vs FXASMR64EBGI
  • FXASM66BGC vs FXASMR64EBGF
  • FXASM66BGC vs FXASMR64BGB
  • FXASM66BGC vs FXASMR56TCK
  • FXASM66BGC vs FXASMR48TX
  • FXASM66BGC vs FXASMR48LQFM
  • FXASM66BGC vs FXASMR48FGA
  • FXASM66BGC vs FXASMR48CBGC
  • FXASM66BGC vs FXASMR44QB
  • FXASM66BGC vs FXASMR44MLFE
  • FXASM66BGC vs FXASMR42SBC
  • FXASM66BGC vs FXASMR40TH
  • FXASM66BGC vs FXASMR40CSPA
  • FXASM66BGC vs FXASMR32PB
  • FXASM66BGC vs FXASMR32MLFR
  • FXASM66BGC vs FXASMR176BG
  • FXASM66BGC vs FXASMR144QMA
  • FXASM66BGC vs FXASMR144QHF
  • FXASM66BGC vs FXASMR120QD
  • FXASM66BGC vs FXASMR100TQY
  • FXASM66BGC vs FXASMR100TQFA
  • FXASM66BGC vs FXASMR100LQFH
  • FXASM66BGC vs FXASMR100LQFB
  • FXASM66BGC vs FXASMR100LQFA
  • FXASM66BGC vs FXASMR100CBG
  • FXASM66BGC vs FXASMH84BGJ
  • FXASM66BGC vs FXASMH66BGD
  • FXASM66BGC vs FXASMH63FBGT
  • FXASM66BGC vs FXASMH48FGA
  • FXASM66BGC vs FXASMH48BGAD
  • FXASM66BGC vs FXASM9XDIAG
  • FXASM66BGC vs FXASM96SPI
  • FXASM66BGC vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.