☰
FXASM63BGE
FXASM63BGE
Active
Description:  FXASM63BGE Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM63BGE Datasheet
History Price: $1539.97
In Stock: 46700
FXASM63BGE Specification
Specification
Part No
FXASM63BGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM63BGE PDF Datasheet
FXASM63BGE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM63BGE Compare Parts
  • FXASM63BGE vs FXASMR100LQFK
  • FXASM63BGE vs FXASM100LQFJ
  • FXASM63BGE vs FXASMR80QHN
  • FXASM63BGE vs FXASMR64QJ
  • FXASM63BGE vs FXASMR64QAP
  • FXASM63BGE vs FXASMR64QAL
  • FXASM63BGE vs FXASMR64LQFE
  • FXASM63BGE vs FXASMR64EBGI
  • FXASM63BGE vs FXASMR64EBGF
  • FXASM63BGE vs FXASMR64BGB
  • FXASM63BGE vs FXASMR56TCK
  • FXASM63BGE vs FXASMR48TX
  • FXASM63BGE vs FXASMR48LQFM
  • FXASM63BGE vs FXASMR48FGA
  • FXASM63BGE vs FXASMR48CBGC
  • FXASM63BGE vs FXASMR44QB
  • FXASM63BGE vs FXASMR44MLFE
  • FXASM63BGE vs FXASMR42SBC
  • FXASM63BGE vs FXASMR40TH
  • FXASM63BGE vs FXASMR40CSPA
  • FXASM63BGE vs FXASMR32PB
  • FXASM63BGE vs FXASMR32MLFR
  • FXASM63BGE vs FXASMR176BG
  • FXASM63BGE vs FXASMR144QMA
  • FXASM63BGE vs FXASMR144QHF
  • FXASM63BGE vs FXASMR120QD
  • FXASM63BGE vs FXASMR100TQY
  • FXASM63BGE vs FXASMR100TQFA
  • FXASM63BGE vs FXASMR100LQFH
  • FXASM63BGE vs FXASMR100LQFB
  • FXASM63BGE vs FXASMR100LQFA
  • FXASM63BGE vs FXASMR100CBG
  • FXASM63BGE vs FXASMH84BGJ
  • FXASM63BGE vs FXASMH66BGD
  • FXASM63BGE vs FXASMH63FBGT
  • FXASM63BGE vs FXASMH48FGA
  • FXASM63BGE vs FXASMH48BGAD
  • FXASM63BGE vs FXASM9XDIAG
  • FXASM63BGE vs FXASM96SPI
  • FXASM63BGE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.