☰
FXASM55VFB
FXASM55VFB
Active
Description:  FXASM55VFB Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM55VFB Datasheet
History Price: $1539.97
In Stock: 43660
FXASM55VFB Specification
Specification
Part No
FXASM55VFB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM55VFB PDF Datasheet
FXASM55VFB Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM55VFB Compare Parts
  • FXASM55VFB vs FXASMR100LQFK
  • FXASM55VFB vs FXASM100LQFJ
  • FXASM55VFB vs FXASMR80QHN
  • FXASM55VFB vs FXASMR64QJ
  • FXASM55VFB vs FXASMR64QAP
  • FXASM55VFB vs FXASMR64QAL
  • FXASM55VFB vs FXASMR64LQFE
  • FXASM55VFB vs FXASMR64EBGI
  • FXASM55VFB vs FXASMR64EBGF
  • FXASM55VFB vs FXASMR64BGB
  • FXASM55VFB vs FXASMR56TCK
  • FXASM55VFB vs FXASMR48TX
  • FXASM55VFB vs FXASMR48LQFM
  • FXASM55VFB vs FXASMR48FGA
  • FXASM55VFB vs FXASMR48CBGC
  • FXASM55VFB vs FXASMR44QB
  • FXASM55VFB vs FXASMR44MLFE
  • FXASM55VFB vs FXASMR42SBC
  • FXASM55VFB vs FXASMR40TH
  • FXASM55VFB vs FXASMR40CSPA
  • FXASM55VFB vs FXASMR32PB
  • FXASM55VFB vs FXASMR32MLFR
  • FXASM55VFB vs FXASMR176BG
  • FXASM55VFB vs FXASMR144QMA
  • FXASM55VFB vs FXASMR144QHF
  • FXASM55VFB vs FXASMR120QD
  • FXASM55VFB vs FXASMR100TQY
  • FXASM55VFB vs FXASMR100TQFA
  • FXASM55VFB vs FXASMR100LQFH
  • FXASM55VFB vs FXASMR100LQFB
  • FXASM55VFB vs FXASMR100LQFA
  • FXASM55VFB vs FXASMR100CBG
  • FXASM55VFB vs FXASMH84BGJ
  • FXASM55VFB vs FXASMH66BGD
  • FXASM55VFB vs FXASMH63FBGT
  • FXASM55VFB vs FXASMH48FGA
  • FXASM55VFB vs FXASMH48BGAD
  • FXASM55VFB vs FXASM9XDIAG
  • FXASM55VFB vs FXASM96SPI
  • FXASM55VFB vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.