☰
FXASM54T
FXASM54T
Active
Description:  FXASM54T Socket Card for BPM Pro
Manufacturer:  BPM Microsystems
Datasheet:   FXASM54T Datasheet
History Price: $1047.97
In Stock: 2800
FXASM54T Specification
Specification
Part No
FXASM54T
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM54T PDF Datasheet
FXASM54T Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM54T Compare Parts
  • FXASM54T vs FXASMR100LQFK
  • FXASM54T vs FXASM100LQFJ
  • FXASM54T vs FXASMR80QHN
  • FXASM54T vs FXASMR64QJ
  • FXASM54T vs FXASMR64QAP
  • FXASM54T vs FXASMR64QAL
  • FXASM54T vs FXASMR64LQFE
  • FXASM54T vs FXASMR64EBGI
  • FXASM54T vs FXASMR64EBGF
  • FXASM54T vs FXASMR64BGB
  • FXASM54T vs FXASMR56TCK
  • FXASM54T vs FXASMR48TX
  • FXASM54T vs FXASMR48LQFM
  • FXASM54T vs FXASMR48FGA
  • FXASM54T vs FXASMR48CBGC
  • FXASM54T vs FXASMR44QB
  • FXASM54T vs FXASMR44MLFE
  • FXASM54T vs FXASMR42SBC
  • FXASM54T vs FXASMR40TH
  • FXASM54T vs FXASMR40CSPA
  • FXASM54T vs FXASMR32PB
  • FXASM54T vs FXASMR32MLFR
  • FXASM54T vs FXASMR176BG
  • FXASM54T vs FXASMR144QMA
  • FXASM54T vs FXASMR144QHF
  • FXASM54T vs FXASMR120QD
  • FXASM54T vs FXASMR100TQY
  • FXASM54T vs FXASMR100TQFA
  • FXASM54T vs FXASMR100LQFH
  • FXASM54T vs FXASMR100LQFB
  • FXASM54T vs FXASMR100LQFA
  • FXASM54T vs FXASMR100CBG
  • FXASM54T vs FXASMH84BGJ
  • FXASM54T vs FXASMH66BGD
  • FXASM54T vs FXASMH63FBGT
  • FXASM54T vs FXASMH48FGA
  • FXASM54T vs FXASMH48BGAD
  • FXASM54T vs FXASM9XDIAG
  • FXASM54T vs FXASM96SPI
  • FXASM54T vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.