☰
FXASM48TJ
FXASM48TJ
Active
Description:  FXASM48TJ Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM48TJ Datasheet
History Price: $1544.97
In Stock: 41510
FXASM48TJ Specification
Specification
Part No
FXASM48TJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM48TJ PDF Datasheet
FXASM48TJ Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM48TJ Compare Parts
  • FXASM48TJ vs FXASMR100LQFK
  • FXASM48TJ vs FXASM100LQFJ
  • FXASM48TJ vs FXASMR80QHN
  • FXASM48TJ vs FXASMR64QJ
  • FXASM48TJ vs FXASMR64QAP
  • FXASM48TJ vs FXASMR64QAL
  • FXASM48TJ vs FXASMR64LQFE
  • FXASM48TJ vs FXASMR64EBGI
  • FXASM48TJ vs FXASMR64EBGF
  • FXASM48TJ vs FXASMR64BGB
  • FXASM48TJ vs FXASMR56TCK
  • FXASM48TJ vs FXASMR48TX
  • FXASM48TJ vs FXASMR48LQFM
  • FXASM48TJ vs FXASMR48FGA
  • FXASM48TJ vs FXASMR48CBGC
  • FXASM48TJ vs FXASMR44QB
  • FXASM48TJ vs FXASMR44MLFE
  • FXASM48TJ vs FXASMR42SBC
  • FXASM48TJ vs FXASMR40TH
  • FXASM48TJ vs FXASMR40CSPA
  • FXASM48TJ vs FXASMR32PB
  • FXASM48TJ vs FXASMR32MLFR
  • FXASM48TJ vs FXASMR176BG
  • FXASM48TJ vs FXASMR144QMA
  • FXASM48TJ vs FXASMR144QHF
  • FXASM48TJ vs FXASMR120QD
  • FXASM48TJ vs FXASMR100TQY
  • FXASM48TJ vs FXASMR100TQFA
  • FXASM48TJ vs FXASMR100LQFH
  • FXASM48TJ vs FXASMR100LQFB
  • FXASM48TJ vs FXASMR100LQFA
  • FXASM48TJ vs FXASMR100CBG
  • FXASM48TJ vs FXASMH84BGJ
  • FXASM48TJ vs FXASMH66BGD
  • FXASM48TJ vs FXASMH63FBGT
  • FXASM48TJ vs FXASMH48FGA
  • FXASM48TJ vs FXASMH48BGAD
  • FXASM48TJ vs FXASM9XDIAG
  • FXASM48TJ vs FXASM96SPI
  • FXASM48TJ vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.