☰
FXASM48FBGF
FXASM48FBGF
Active
Description:  FXASM48FBGF Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM48FBGF Datasheet
History Price: $1694.97
In Stock: 30220
FXASM48FBGF Specification
Specification
Part No
FXASM48FBGF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM48FBGF PDF Datasheet
FXASM48FBGF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM48FBGF Compare Parts
  • FXASM48FBGF vs FXASMR100LQFK
  • FXASM48FBGF vs FXASM100LQFJ
  • FXASM48FBGF vs FXASMR80QHN
  • FXASM48FBGF vs FXASMR64QJ
  • FXASM48FBGF vs FXASMR64QAP
  • FXASM48FBGF vs FXASMR64QAL
  • FXASM48FBGF vs FXASMR64LQFE
  • FXASM48FBGF vs FXASMR64EBGI
  • FXASM48FBGF vs FXASMR64EBGF
  • FXASM48FBGF vs FXASMR64BGB
  • FXASM48FBGF vs FXASMR56TCK
  • FXASM48FBGF vs FXASMR48TX
  • FXASM48FBGF vs FXASMR48LQFM
  • FXASM48FBGF vs FXASMR48FGA
  • FXASM48FBGF vs FXASMR48CBGC
  • FXASM48FBGF vs FXASMR44QB
  • FXASM48FBGF vs FXASMR44MLFE
  • FXASM48FBGF vs FXASMR42SBC
  • FXASM48FBGF vs FXASMR40TH
  • FXASM48FBGF vs FXASMR40CSPA
  • FXASM48FBGF vs FXASMR32PB
  • FXASM48FBGF vs FXASMR32MLFR
  • FXASM48FBGF vs FXASMR176BG
  • FXASM48FBGF vs FXASMR144QMA
  • FXASM48FBGF vs FXASMR144QHF
  • FXASM48FBGF vs FXASMR120QD
  • FXASM48FBGF vs FXASMR100TQY
  • FXASM48FBGF vs FXASMR100TQFA
  • FXASM48FBGF vs FXASMR100LQFH
  • FXASM48FBGF vs FXASMR100LQFB
  • FXASM48FBGF vs FXASMR100LQFA
  • FXASM48FBGF vs FXASMR100CBG
  • FXASM48FBGF vs FXASMH84BGJ
  • FXASM48FBGF vs FXASMH66BGD
  • FXASM48FBGF vs FXASMH63FBGT
  • FXASM48FBGF vs FXASMH48FGA
  • FXASM48FBGF vs FXASMH48BGAD
  • FXASM48FBGF vs FXASM9XDIAG
  • FXASM48FBGF vs FXASM96SPI
  • FXASM48FBGF vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.