☰
FXASM48FBGE
FXASM48FBGE
Active
Description:  FXASM48FBGE Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM48FBGE Datasheet
History Price: $1574.97
In Stock: 9790
FXASM48FBGE Specification
Specification
Part No
FXASM48FBGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - FBGA
For Use With/Related Products
BPM Programmers
FXASM48FBGE PDF Datasheet
FXASM48FBGE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM48FBGE Compare Parts
  • FXASM48FBGE vs FXASMR100LQFK
  • FXASM48FBGE vs FXASM100LQFJ
  • FXASM48FBGE vs FXASMR80QHN
  • FXASM48FBGE vs FXASMR64QJ
  • FXASM48FBGE vs FXASMR64QAP
  • FXASM48FBGE vs FXASMR64QAL
  • FXASM48FBGE vs FXASMR64LQFE
  • FXASM48FBGE vs FXASMR64EBGI
  • FXASM48FBGE vs FXASMR64EBGF
  • FXASM48FBGE vs FXASMR64BGB
  • FXASM48FBGE vs FXASMR56TCK
  • FXASM48FBGE vs FXASMR48TX
  • FXASM48FBGE vs FXASMR48LQFM
  • FXASM48FBGE vs FXASMR48FGA
  • FXASM48FBGE vs FXASMR48CBGC
  • FXASM48FBGE vs FXASMR44QB
  • FXASM48FBGE vs FXASMR44MLFE
  • FXASM48FBGE vs FXASMR42SBC
  • FXASM48FBGE vs FXASMR40TH
  • FXASM48FBGE vs FXASMR40CSPA
  • FXASM48FBGE vs FXASMR32PB
  • FXASM48FBGE vs FXASMR32MLFR
  • FXASM48FBGE vs FXASMR176BG
  • FXASM48FBGE vs FXASMR144QMA
  • FXASM48FBGE vs FXASMR144QHF
  • FXASM48FBGE vs FXASMR120QD
  • FXASM48FBGE vs FXASMR100TQY
  • FXASM48FBGE vs FXASMR100TQFA
  • FXASM48FBGE vs FXASMR100LQFH
  • FXASM48FBGE vs FXASMR100LQFB
  • FXASM48FBGE vs FXASMR100LQFA
  • FXASM48FBGE vs FXASMR100CBG
  • FXASM48FBGE vs FXASMH84BGJ
  • FXASM48FBGE vs FXASMH66BGD
  • FXASM48FBGE vs FXASMH63FBGT
  • FXASM48FBGE vs FXASMH48FGA
  • FXASM48FBGE vs FXASMH48BGAD
  • FXASM48FBGE vs FXASM9XDIAG
  • FXASM48FBGE vs FXASM96SPI
  • FXASM48FBGE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.