☰
FXASM40TF
FXASM40TF
Active
Description:  FXASM40TF Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM40TF Datasheet
History Price: $1544.97
In Stock: 21620
FXASM40TF Specification
Specification
Part No
FXASM40TF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM40TF PDF Datasheet
FXASM40TF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM40TF Compare Parts
  • FXASM40TF vs FXASMR100LQFK
  • FXASM40TF vs FXASM100LQFJ
  • FXASM40TF vs FXASMR80QHN
  • FXASM40TF vs FXASMR64QJ
  • FXASM40TF vs FXASMR64QAP
  • FXASM40TF vs FXASMR64QAL
  • FXASM40TF vs FXASMR64LQFE
  • FXASM40TF vs FXASMR64EBGI
  • FXASM40TF vs FXASMR64EBGF
  • FXASM40TF vs FXASMR64BGB
  • FXASM40TF vs FXASMR56TCK
  • FXASM40TF vs FXASMR48TX
  • FXASM40TF vs FXASMR48LQFM
  • FXASM40TF vs FXASMR48FGA
  • FXASM40TF vs FXASMR48CBGC
  • FXASM40TF vs FXASMR44QB
  • FXASM40TF vs FXASMR44MLFE
  • FXASM40TF vs FXASMR42SBC
  • FXASM40TF vs FXASMR40TH
  • FXASM40TF vs FXASMR40CSPA
  • FXASM40TF vs FXASMR32PB
  • FXASM40TF vs FXASMR32MLFR
  • FXASM40TF vs FXASMR176BG
  • FXASM40TF vs FXASMR144QMA
  • FXASM40TF vs FXASMR144QHF
  • FXASM40TF vs FXASMR120QD
  • FXASM40TF vs FXASMR100TQY
  • FXASM40TF vs FXASMR100TQFA
  • FXASM40TF vs FXASMR100LQFH
  • FXASM40TF vs FXASMR100LQFB
  • FXASM40TF vs FXASMR100LQFA
  • FXASM40TF vs FXASMR100CBG
  • FXASM40TF vs FXASMH84BGJ
  • FXASM40TF vs FXASMH66BGD
  • FXASM40TF vs FXASMH63FBGT
  • FXASM40TF vs FXASMH48FGA
  • FXASM40TF vs FXASMH48BGAD
  • FXASM40TF vs FXASM9XDIAG
  • FXASM40TF vs FXASM96SPI
  • FXASM40TF vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.