☰
FXASM40MLF
FXASM40MLF
Active
Description:  FXASM40MLF Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM40MLF Datasheet
History Price: $1544.97
In Stock: 1190
FXASM40MLF Specification
Specification
Part No
FXASM40MLF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FXASM40MLF PDF Datasheet
FXASM40MLF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM40MLF Compare Parts
  • FXASM40MLF vs FXASMR100LQFK
  • FXASM40MLF vs FXASM100LQFJ
  • FXASM40MLF vs FXASMR80QHN
  • FXASM40MLF vs FXASMR64QJ
  • FXASM40MLF vs FXASMR64QAP
  • FXASM40MLF vs FXASMR64QAL
  • FXASM40MLF vs FXASMR64LQFE
  • FXASM40MLF vs FXASMR64EBGI
  • FXASM40MLF vs FXASMR64EBGF
  • FXASM40MLF vs FXASMR64BGB
  • FXASM40MLF vs FXASMR56TCK
  • FXASM40MLF vs FXASMR48TX
  • FXASM40MLF vs FXASMR48LQFM
  • FXASM40MLF vs FXASMR48FGA
  • FXASM40MLF vs FXASMR48CBGC
  • FXASM40MLF vs FXASMR44QB
  • FXASM40MLF vs FXASMR44MLFE
  • FXASM40MLF vs FXASMR42SBC
  • FXASM40MLF vs FXASMR40TH
  • FXASM40MLF vs FXASMR40CSPA
  • FXASM40MLF vs FXASMR32PB
  • FXASM40MLF vs FXASMR32MLFR
  • FXASM40MLF vs FXASMR176BG
  • FXASM40MLF vs FXASMR144QMA
  • FXASM40MLF vs FXASMR144QHF
  • FXASM40MLF vs FXASMR120QD
  • FXASM40MLF vs FXASMR100TQY
  • FXASM40MLF vs FXASMR100TQFA
  • FXASM40MLF vs FXASMR100LQFH
  • FXASM40MLF vs FXASMR100LQFB
  • FXASM40MLF vs FXASMR100LQFA
  • FXASM40MLF vs FXASMR100CBG
  • FXASM40MLF vs FXASMH84BGJ
  • FXASM40MLF vs FXASMH66BGD
  • FXASM40MLF vs FXASMH63FBGT
  • FXASM40MLF vs FXASMH48FGA
  • FXASM40MLF vs FXASMH48BGAD
  • FXASM40MLF vs FXASM9XDIAG
  • FXASM40MLF vs FXASM96SPI
  • FXASM40MLF vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.