☰
FXASM32TSOP
FXASM32TSOP
Active
Description:  FXASM32TSOP Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM32TSOP Datasheet
History Price: $1539.97
In Stock: 10330
FXASM32TSOP Specification
Specification
Part No
FXASM32TSOP
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASM32TSOP PDF Datasheet
FXASM32TSOP Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM32TSOP Compare Parts
  • FXASM32TSOP vs FXASMR100LQFK
  • FXASM32TSOP vs FXASM100LQFJ
  • FXASM32TSOP vs FXASMR80QHN
  • FXASM32TSOP vs FXASMR64QJ
  • FXASM32TSOP vs FXASMR64QAP
  • FXASM32TSOP vs FXASMR64QAL
  • FXASM32TSOP vs FXASMR64LQFE
  • FXASM32TSOP vs FXASMR64EBGI
  • FXASM32TSOP vs FXASMR64EBGF
  • FXASM32TSOP vs FXASMR64BGB
  • FXASM32TSOP vs FXASMR56TCK
  • FXASM32TSOP vs FXASMR48TX
  • FXASM32TSOP vs FXASMR48LQFM
  • FXASM32TSOP vs FXASMR48FGA
  • FXASM32TSOP vs FXASMR48CBGC
  • FXASM32TSOP vs FXASMR44QB
  • FXASM32TSOP vs FXASMR44MLFE
  • FXASM32TSOP vs FXASMR42SBC
  • FXASM32TSOP vs FXASMR40TH
  • FXASM32TSOP vs FXASMR40CSPA
  • FXASM32TSOP vs FXASMR32PB
  • FXASM32TSOP vs FXASMR32MLFR
  • FXASM32TSOP vs FXASMR176BG
  • FXASM32TSOP vs FXASMR144QMA
  • FXASM32TSOP vs FXASMR144QHF
  • FXASM32TSOP vs FXASMR120QD
  • FXASM32TSOP vs FXASMR100TQY
  • FXASM32TSOP vs FXASMR100TQFA
  • FXASM32TSOP vs FXASMR100LQFH
  • FXASM32TSOP vs FXASMR100LQFB
  • FXASM32TSOP vs FXASMR100LQFA
  • FXASM32TSOP vs FXASMR100CBG
  • FXASM32TSOP vs FXASMH84BGJ
  • FXASM32TSOP vs FXASMH66BGD
  • FXASM32TSOP vs FXASMH63FBGT
  • FXASM32TSOP vs FXASMH48FGA
  • FXASM32TSOP vs FXASMH48BGAD
  • FXASM32TSOP vs FXASM9XDIAG
  • FXASM32TSOP vs FXASM96SPI
  • FXASM32TSOP vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.