☰
FXASM294BG
FXASM294BG
Active
Description:  FXASM294BG Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM294BG Datasheet
History Price: $1199.97
In Stock: 37750
FXASM294BG Specification
Specification
Part No
FXASM294BG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM294BG PDF Datasheet
FXASM294BG Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM294BG Compare Parts
  • FXASM294BG vs FXASMR100LQFK
  • FXASM294BG vs FXASM100LQFJ
  • FXASM294BG vs FXASMR80QHN
  • FXASM294BG vs FXASMR64QJ
  • FXASM294BG vs FXASMR64QAP
  • FXASM294BG vs FXASMR64QAL
  • FXASM294BG vs FXASMR64LQFE
  • FXASM294BG vs FXASMR64EBGI
  • FXASM294BG vs FXASMR64EBGF
  • FXASM294BG vs FXASMR64BGB
  • FXASM294BG vs FXASMR56TCK
  • FXASM294BG vs FXASMR48TX
  • FXASM294BG vs FXASMR48LQFM
  • FXASM294BG vs FXASMR48FGA
  • FXASM294BG vs FXASMR48CBGC
  • FXASM294BG vs FXASMR44QB
  • FXASM294BG vs FXASMR44MLFE
  • FXASM294BG vs FXASMR42SBC
  • FXASM294BG vs FXASMR40TH
  • FXASM294BG vs FXASMR40CSPA
  • FXASM294BG vs FXASMR32PB
  • FXASM294BG vs FXASMR32MLFR
  • FXASM294BG vs FXASMR176BG
  • FXASM294BG vs FXASMR144QMA
  • FXASM294BG vs FXASMR144QHF
  • FXASM294BG vs FXASMR120QD
  • FXASM294BG vs FXASMR100TQY
  • FXASM294BG vs FXASMR100TQFA
  • FXASM294BG vs FXASMR100LQFH
  • FXASM294BG vs FXASMR100LQFB
  • FXASM294BG vs FXASMR100LQFA
  • FXASM294BG vs FXASMR100CBG
  • FXASM294BG vs FXASMH84BGJ
  • FXASM294BG vs FXASMH66BGD
  • FXASM294BG vs FXASMH63FBGT
  • FXASM294BG vs FXASMH48FGA
  • FXASM294BG vs FXASMH48BGAD
  • FXASM294BG vs FXASM9XDIAG
  • FXASM294BG vs FXASM96SPI
  • FXASM294BG vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.