☰
FXASM176BG
FXASM176BG
Active
Description:  Socket Module, 176 Pin BGA; B=15
Manufacturer:  BPM Microsystems
Datasheet:   FXASM176BG Datasheet
History Price: $2505.97
In Stock: 17320
FXASM176BG Specification
Specification
Part No
FXASM176BG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM176BG PDF Datasheet
FXASM176BG Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM176BG Compare Parts
  • FXASM176BG vs FXASMR100LQFK
  • FXASM176BG vs FXASM100LQFJ
  • FXASM176BG vs FXASMR80QHN
  • FXASM176BG vs FXASMR64QJ
  • FXASM176BG vs FXASMR64QAP
  • FXASM176BG vs FXASMR64QAL
  • FXASM176BG vs FXASMR64LQFE
  • FXASM176BG vs FXASMR64EBGI
  • FXASM176BG vs FXASMR64EBGF
  • FXASM176BG vs FXASMR64BGB
  • FXASM176BG vs FXASMR56TCK
  • FXASM176BG vs FXASMR48TX
  • FXASM176BG vs FXASMR48LQFM
  • FXASM176BG vs FXASMR48FGA
  • FXASM176BG vs FXASMR48CBGC
  • FXASM176BG vs FXASMR44QB
  • FXASM176BG vs FXASMR44MLFE
  • FXASM176BG vs FXASMR42SBC
  • FXASM176BG vs FXASMR40TH
  • FXASM176BG vs FXASMR40CSPA
  • FXASM176BG vs FXASMR32PB
  • FXASM176BG vs FXASMR32MLFR
  • FXASM176BG vs FXASMR176BG
  • FXASM176BG vs FXASMR144QMA
  • FXASM176BG vs FXASMR144QHF
  • FXASM176BG vs FXASMR120QD
  • FXASM176BG vs FXASMR100TQY
  • FXASM176BG vs FXASMR100TQFA
  • FXASM176BG vs FXASMR100LQFH
  • FXASM176BG vs FXASMR100LQFB
  • FXASM176BG vs FXASMR100LQFA
  • FXASM176BG vs FXASMR100CBG
  • FXASM176BG vs FXASMH84BGJ
  • FXASM176BG vs FXASMH66BGD
  • FXASM176BG vs FXASMH63FBGT
  • FXASM176BG vs FXASMH48FGA
  • FXASM176BG vs FXASMH48BGAD
  • FXASM176BG vs FXASM9XDIAG
  • FXASM176BG vs FXASM96SPI
  • FXASM176BG vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.