☰
FXASM16SE
FXASM16SE
Active
Description:  FXASM16SE Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXASM16SE Datasheet
History Price: $1539.97
In Stock: 46890
FXASM16SE Specification
Specification
Part No
FXASM16SE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SOIC
For Use With/Related Products
BPM Programmers
FXASM16SE PDF Datasheet
FXASM16SE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM16SE Compare Parts
  • FXASM16SE vs FXASMR100LQFK
  • FXASM16SE vs FXASM100LQFJ
  • FXASM16SE vs FXASMR80QHN
  • FXASM16SE vs FXASMR64QJ
  • FXASM16SE vs FXASMR64QAP
  • FXASM16SE vs FXASMR64QAL
  • FXASM16SE vs FXASMR64LQFE
  • FXASM16SE vs FXASMR64EBGI
  • FXASM16SE vs FXASMR64EBGF
  • FXASM16SE vs FXASMR64BGB
  • FXASM16SE vs FXASMR56TCK
  • FXASM16SE vs FXASMR48TX
  • FXASM16SE vs FXASMR48LQFM
  • FXASM16SE vs FXASMR48FGA
  • FXASM16SE vs FXASMR48CBGC
  • FXASM16SE vs FXASMR44QB
  • FXASM16SE vs FXASMR44MLFE
  • FXASM16SE vs FXASMR42SBC
  • FXASM16SE vs FXASMR40TH
  • FXASM16SE vs FXASMR40CSPA
  • FXASM16SE vs FXASMR32PB
  • FXASM16SE vs FXASMR32MLFR
  • FXASM16SE vs FXASMR176BG
  • FXASM16SE vs FXASMR144QMA
  • FXASM16SE vs FXASMR144QHF
  • FXASM16SE vs FXASMR120QD
  • FXASM16SE vs FXASMR100TQY
  • FXASM16SE vs FXASMR100TQFA
  • FXASM16SE vs FXASMR100LQFH
  • FXASM16SE vs FXASMR100LQFB
  • FXASM16SE vs FXASMR100LQFA
  • FXASM16SE vs FXASMR100CBG
  • FXASM16SE vs FXASMH84BGJ
  • FXASM16SE vs FXASMH66BGD
  • FXASM16SE vs FXASMH63FBGT
  • FXASM16SE vs FXASMH48FGA
  • FXASM16SE vs FXASMH48BGAD
  • FXASM16SE vs FXASM9XDIAG
  • FXASM16SE vs FXASM96SPI
  • FXASM16SE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.