EVAL-CN0342-EB1Z
EVAL-CN0342-EB1Z
Active
Description:  EVAL BOARD FLYBACK PWR SUPPLY
Manufacturer:  Analog Devices
History Price: $102.12
In Stock: 45400
EVAL-CN0342-EB1Z Specification
Specification
Part No
EVAL-CN0342-EB1Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
Circuits from the Lab?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
5V ~ 24V
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ADP1621, ADuM3190
Power - Output
-
EVAL-CN0342-EB1Z PDF Datasheet
EVAL-CN0342-EB1Z Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL-CN0342-EB1Z Compare Parts
  • EVAL-CN0342-EB1Z vs EVALTSM1052
  • EVAL-CN0342-EB1Z vs EVALSTSR30-60W
  • EVAL-CN0342-EB1Z vs EVAL-STCH03-45W
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3DS01G-60W
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3DS01
  • EVAL-CN0342-EB1Z vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3B2565
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3B2065P
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3B1565
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3B0565
  • EVAL-CN0342-EB1Z vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL-CN0342-EB1Z vs EVALSF3-ICE3A5565P
  • EVAL-CN0342-EB1Z vs EVALSF2-ICE2B765P
  • EVAL-CN0342-EB1Z vs EVALSF2-ICE2A365
  • EVAL-CN0342-EB1Z vs EVALSF2-ICE2A0565Z-12
  • EVAL-CN0342-EB1Z vs EVALQRSICE2QS03GTOBO1
  • EVAL-CN0342-EB1Z vs EVALQRCICE2QR4780ZTOBO1
  • EVAL-CN0342-EB1Z vs EVALQRCICE2QR2280ZTOBO1
  • EVAL-CN0342-EB1Z vs EVALQRCICE2QR0680ZTOBO1
  • EVAL-CN0342-EB1Z vs EVAL-PSR01B-35W
  • EVAL-CN0342-EB1Z vs EVALPS5401INTTOBO1
  • EVAL-CN0342-EB1Z vs EVALPS540140ATOBO1
  • EVAL-CN0342-EB1Z vs EVALPS540125ATOBO1
  • EVAL-CN0342-EB1Z vs EVALPM8800A-HP
  • EVAL-CN0342-EB1Z vs EVAL-LTC3313EV-A-Z
  • EVAL-CN0342-EB1Z vs EVAL-LT8604-AZ
  • EVAL-CN0342-EB1Z vs EVAL-LT8350-AZ
  • EVAL-CN0342-EB1Z vs EVAL-LT8337-AZ
  • EVAL-CN0342-EB1Z vs EVAL-LT8337-1-AZ
  • EVAL-CN0342-EB1Z vs EVAL-LT8333-AZ
  • EVAL-CN0342-EB1Z vs EVAL-L5963Q
  • EVAL-CN0342-EB1Z vs EVAL-L5963
  • EVAL-CN0342-EB1Z vs EVALICE3AR1080VJZTOBO1
  • EVAL-CN0342-EB1Z vs EVALHBPARALLELGANTOBO1
  • EVAL-CN0342-EB1Z vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL-CN0342-EB1Z vs EVAL-ADUM5028EBZ
  • EVAL-CN0342-EB1Z vs EVAL-ADUM5020EBZ
  • EVAL-CN0342-EB1Z vs EVAL-ADUM5010EBZ
  • EVAL-CN0342-EB1Z vs EVAL-ADUM4471EBZ
  • EVAL-CN0342-EB1Z vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.