☰
DC799A
DC799A
Active
Description:  BOARD EVAL FOR LTC3442EDE
Manufacturer:  Analog Devices
Datasheet:   DC799A Datasheet
History Price: $118.88
In Stock: 25290
DC799A Specification
Specification
Part No
DC799A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
1.2A
Voltage - Input
2.4V ~ 5.5V
Regulator Topology
Buck-Boost
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3442
Power - Output
-
DC799A PDF Datasheet
DC799A Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC799A Compare Parts
  • DC799A vs DC793A
  • DC799A vs DC781A
  • DC799A vs DC780B
  • DC799A vs DC776A
  • DC799A vs DC774A
  • DC799A vs DC770C
  • DC799A vs DC769A
  • DC799A vs DC768A
  • DC799A vs DC767A
  • DC799A vs DC765B
  • DC799A vs DC761A-B
  • DC799A vs DC761A-A
  • DC799A vs DC760A
  • DC799A vs DC759A
  • DC799A vs DC755A
  • DC799A vs DC736A
  • DC799A vs DC734A
  • DC799A vs DC728A
  • DC799A vs DC725A
  • DC799A vs DC719A
  • DC799A vs DC703A
  • DC799A vs DC702A
  • DC799A vs DC701A
  • DC799A vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right