☰
DC719A
DC719A
Active
Description:  BOARD DEMO FOR LTC3723EGN-1
Manufacturer:  Analog Devices
Datasheet:   DC719A Datasheet
History Price: $331.04
In Stock: 49840
DC719A Specification
Specification
Part No
DC719A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
20A
Voltage - Input
42V ~ 56V
Regulator Topology
Full-Bridge
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1431, LTC3723-1, LTC3901, LTC4440
Power - Output
-
DC719A PDF Datasheet
DC719A Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC761A-A
DC761A-A
Analog Devices
BOARD EVAL FOR LTC3204EDC
DC719A Compare Parts
  • DC719A vs DC797A
  • DC719A vs DC793A
  • DC719A vs DC781A
  • DC719A vs DC780B
  • DC719A vs DC776A
  • DC719A vs DC774A
  • DC719A vs DC770C
  • DC719A vs DC769A
  • DC719A vs DC768A
  • DC719A vs DC767A
  • DC719A vs DC765B
  • DC719A vs DC761A-B
  • DC719A vs DC761A-A
  • DC719A vs DC760A
  • DC719A vs DC759A
  • DC719A vs DC755A
  • DC719A vs DC736A
  • DC719A vs DC734A
  • DC719A vs DC728A
  • DC719A vs DC725A
  • DC719A vs DC703A
  • DC719A vs DC702A
  • DC719A vs DC701A
  • DC719A vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right