☰
DC760A
DC760A
Active
Description:  BOARD EVAL FOR LT3472EDD
Manufacturer:  Analog Devices
Datasheet:   DC760A Datasheet
History Price: $118.88
In Stock: 34000
DC760A Specification
Specification
Part No
DC760A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
Voltage - Output
15V, -8V
Current - Output
65mA, 45mA
Voltage - Input
2.7V ~ 4.2V
Regulator Topology
Boost, Inverting
Frequency - Switching
1.1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3472
Power - Output
-
DC760A PDF Datasheet
DC760A Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC761A-A
DC761A-A
Analog Devices
BOARD EVAL FOR LTC3204EDC
DC760A Compare Parts
  • DC760A vs DC797A
  • DC760A vs DC793A
  • DC760A vs DC781A
  • DC760A vs DC780B
  • DC760A vs DC776A
  • DC760A vs DC774A
  • DC760A vs DC770C
  • DC760A vs DC769A
  • DC760A vs DC768A
  • DC760A vs DC767A
  • DC760A vs DC765B
  • DC760A vs DC761A-B
  • DC760A vs DC761A-A
  • DC760A vs DC759A
  • DC760A vs DC755A
  • DC760A vs DC736A
  • DC760A vs DC734A
  • DC760A vs DC728A
  • DC760A vs DC725A
  • DC760A vs DC719A
  • DC760A vs DC703A
  • DC760A vs DC702A
  • DC760A vs DC701A
  • DC760A vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right