☰
DC780B
DC780B
Active
Description:  EVAL BOARD FOR LT1618
Manufacturer:  Analog Devices
Datasheet:   DC780B Datasheet
History Price: $118.88
In Stock: 32800
DC780B Specification
Specification
Part No
DC780B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
250mA
Voltage - Input
3.3V ~ 4.2V
Regulator Topology
Boost
Frequency - Switching
1.4MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1618
Power - Output
-
DC780B PDF Datasheet
DC780B Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC780B Compare Parts
  • DC780B vs DC797A
  • DC780B vs DC793A
  • DC780B vs DC781A
  • DC780B vs DC776A
  • DC780B vs DC774A
  • DC780B vs DC770C
  • DC780B vs DC769A
  • DC780B vs DC768A
  • DC780B vs DC767A
  • DC780B vs DC765B
  • DC780B vs DC761A-B
  • DC780B vs DC761A-A
  • DC780B vs DC760A
  • DC780B vs DC759A
  • DC780B vs DC755A
  • DC780B vs DC736A
  • DC780B vs DC734A
  • DC780B vs DC728A
  • DC780B vs DC725A
  • DC780B vs DC719A
  • DC780B vs DC703A
  • DC780B vs DC702A
  • DC780B vs DC701A
  • DC780B vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right