EVAL_APXH012A0X
EVAL_APXH012A0X
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 24400
EVAL_APXH012A0X Specification
Specification
Part No
EVAL_APXH012A0X
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
-
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Power - Output
-
EVAL_APXH012A0X Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL_APXH012A0X Compare Parts
  • EVAL_APXH012A0X vs EVALTSM1052
  • EVAL_APXH012A0X vs EVALSTSR30-60W
  • EVAL_APXH012A0X vs EVAL-STCH03-45W
  • EVAL_APXH012A0X vs EVALSF3-ICE3DS01G-60W
  • EVAL_APXH012A0X vs EVALSF3-ICE3DS01
  • EVAL_APXH012A0X vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL_APXH012A0X vs EVALSF3-ICE3B2565
  • EVAL_APXH012A0X vs EVALSF3-ICE3B2065P
  • EVAL_APXH012A0X vs EVALSF3-ICE3B1565
  • EVAL_APXH012A0X vs EVALSF3-ICE3B0565
  • EVAL_APXH012A0X vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL_APXH012A0X vs EVALSF3-ICE3A5565P
  • EVAL_APXH012A0X vs EVALSF2-ICE2B765P
  • EVAL_APXH012A0X vs EVALSF2-ICE2A365
  • EVAL_APXH012A0X vs EVALSF2-ICE2A0565Z-12
  • EVAL_APXH012A0X vs EVALQRSICE2QS03GTOBO1
  • EVAL_APXH012A0X vs EVALQRCICE2QR4780ZTOBO1
  • EVAL_APXH012A0X vs EVALQRCICE2QR2280ZTOBO1
  • EVAL_APXH012A0X vs EVALQRCICE2QR0680ZTOBO1
  • EVAL_APXH012A0X vs EVAL-PSR01B-35W
  • EVAL_APXH012A0X vs EVALPS5401INTTOBO1
  • EVAL_APXH012A0X vs EVALPS540140ATOBO1
  • EVAL_APXH012A0X vs EVALPS540125ATOBO1
  • EVAL_APXH012A0X vs EVALPM8800A-HP
  • EVAL_APXH012A0X vs EVAL-LTC3313EV-A-Z
  • EVAL_APXH012A0X vs EVAL-LT8604-AZ
  • EVAL_APXH012A0X vs EVAL-LT8350-AZ
  • EVAL_APXH012A0X vs EVAL-LT8337-AZ
  • EVAL_APXH012A0X vs EVAL-LT8337-1-AZ
  • EVAL_APXH012A0X vs EVAL-LT8333-AZ
  • EVAL_APXH012A0X vs EVAL-L5963Q
  • EVAL_APXH012A0X vs EVAL-L5963
  • EVAL_APXH012A0X vs EVALICE3AR1080VJZTOBO1
  • EVAL_APXH012A0X vs EVALHBPARALLELGANTOBO1
  • EVAL_APXH012A0X vs EVAL-CN0342-EB1Z
  • EVAL_APXH012A0X vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL_APXH012A0X vs EVAL-ADUM5028EBZ
  • EVAL_APXH012A0X vs EVAL-ADUM5020EBZ
  • EVAL_APXH012A0X vs EVAL-ADUM5010EBZ
  • EVAL_APXH012A0X vs EVAL-ADUM4471EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund