EVAL_APTH020A0X3-SRZ
EVAL_APTH020A0X3-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 6700
EVAL_APTH020A0X3-SRZ Specification
Specification
Part No
EVAL_APTH020A0X3-SRZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
-
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Power - Output
-
EVAL_APTH020A0X3-SRZ Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL_APTH020A0X3-SRZ Compare Parts
  • EVAL_APTH020A0X3-SRZ vs EVALTSM1052
  • EVAL_APTH020A0X3-SRZ vs EVALSTSR30-60W
  • EVAL_APTH020A0X3-SRZ vs EVAL-STCH03-45W
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3DS01G-60W
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3DS01
  • EVAL_APTH020A0X3-SRZ vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3B2565
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3B2065P
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3B1565
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3B0565
  • EVAL_APTH020A0X3-SRZ vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALSF3-ICE3A5565P
  • EVAL_APTH020A0X3-SRZ vs EVALSF2-ICE2B765P
  • EVAL_APTH020A0X3-SRZ vs EVALSF2-ICE2A365
  • EVAL_APTH020A0X3-SRZ vs EVALSF2-ICE2A0565Z-12
  • EVAL_APTH020A0X3-SRZ vs EVALQRSICE2QS03GTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALQRCICE2QR4780ZTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALQRCICE2QR2280ZTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALQRCICE2QR0680ZTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVAL-PSR01B-35W
  • EVAL_APTH020A0X3-SRZ vs EVALPS5401INTTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALPS540140ATOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALPS540125ATOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALPM8800A-HP
  • EVAL_APTH020A0X3-SRZ vs EVAL-LTC3313EV-A-Z
  • EVAL_APTH020A0X3-SRZ vs EVAL-LT8604-AZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-LT8350-AZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-LT8337-AZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-LT8337-1-AZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-LT8333-AZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-L5963Q
  • EVAL_APTH020A0X3-SRZ vs EVAL-L5963
  • EVAL_APTH020A0X3-SRZ vs EVALICE3AR1080VJZTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVALHBPARALLELGANTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVAL-CN0342-EB1Z
  • EVAL_APTH020A0X3-SRZ vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL_APTH020A0X3-SRZ vs EVAL-ADUM5028EBZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-ADUM5020EBZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-ADUM5010EBZ
  • EVAL_APTH020A0X3-SRZ vs EVAL-ADUM4471EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund