☰
EVAL_ABXS002
EVAL_ABXS002
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 12010
EVAL_ABXS002 Specification
Specification
Part No
EVAL_ABXS002
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Series
BoostLynx?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
65 W
Current - Output
16V ~ 24V
Voltage - Input
2A
Regulator Topology
8V ~ 16V
Frequency - Switching
Boost
Board Type
322kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
ABXS002
EVAL_ABXS002 Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL_ABXS002 Compare Parts
  • EVAL_ABXS002 vs EVALTSM1052
  • EVAL_ABXS002 vs EVALSTSR30-60W
  • EVAL_ABXS002 vs EVAL-STCH03-45W
  • EVAL_ABXS002 vs EVALSF3-ICE3DS01G-60W
  • EVAL_ABXS002 vs EVALSF3-ICE3DS01
  • EVAL_ABXS002 vs EVALSF3ICE3BS03LJGTOBO1
  • EVAL_ABXS002 vs EVALSF3-ICE3B2565
  • EVAL_ABXS002 vs EVALSF3-ICE3B2065P
  • EVAL_ABXS002 vs EVALSF3-ICE3B1565
  • EVAL_ABXS002 vs EVALSF3-ICE3B0565
  • EVAL_ABXS002 vs EVALSF3ICE3AS03LJGTOBO1
  • EVAL_ABXS002 vs EVALSF3-ICE3A5565P
  • EVAL_ABXS002 vs EVALSF2-ICE2B765P
  • EVAL_ABXS002 vs EVALSF2-ICE2A365
  • EVAL_ABXS002 vs EVALSF2-ICE2A0565Z-12
  • EVAL_ABXS002 vs EVALQRSICE2QS03GTOBO1
  • EVAL_ABXS002 vs EVALQRCICE2QR4780ZTOBO1
  • EVAL_ABXS002 vs EVALQRCICE2QR2280ZTOBO1
  • EVAL_ABXS002 vs EVALQRCICE2QR0680ZTOBO1
  • EVAL_ABXS002 vs EVAL-PSR01B-35W
  • EVAL_ABXS002 vs EVALPS5401INTTOBO1
  • EVAL_ABXS002 vs EVALPS540140ATOBO1
  • EVAL_ABXS002 vs EVALPS540125ATOBO1
  • EVAL_ABXS002 vs EVALPM8800A-HP
  • EVAL_ABXS002 vs EVAL-LTC3313EV-A-Z
  • EVAL_ABXS002 vs EVAL-LT8604-AZ
  • EVAL_ABXS002 vs EVAL-LT8350-AZ
  • EVAL_ABXS002 vs EVAL-LT8337-AZ
  • EVAL_ABXS002 vs EVAL-LT8337-1-AZ
  • EVAL_ABXS002 vs EVAL-LT8333-AZ
  • EVAL_ABXS002 vs EVAL-L5963Q
  • EVAL_ABXS002 vs EVAL-L5963
  • EVAL_ABXS002 vs EVALICE3AR1080VJZTOBO1
  • EVAL_ABXS002 vs EVALHBPARALLELGANTOBO1
  • EVAL_ABXS002 vs EVAL-CN0342-EB1Z
  • EVAL_ABXS002 vs EVALBIDIHB1EDN7550BTOBO1
  • EVAL_ABXS002 vs EVAL-ADUM5028EBZ
  • EVAL_ABXS002 vs EVAL-ADUM5020EBZ
  • EVAL_ABXS002 vs EVAL-ADUM5010EBZ
  • EVAL_ABXS002 vs EVAL-ADUM4471EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B