CS08035-26M
CS08035-26M
Active
Description:  CRYSTAL 26.0000MHZ 10PF SMD
Manufacturer:  NDK America
Datasheet:   CS08035-26M Datasheet
History Price: $0.551
In Stock: 44500
CS08035-26M Specification
Specification
Part No
CS08035-26M
Category
Crystals
Manufacturer
NDK America
Series
NX3225SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
26 MHz
Frequency Stability
-
Frequency Tolerance
-
Load Capacitance
12pF
Operating Mode
Fundamental
Operating Temperature
-40℃ ~ 150℃
Ratings
AEC-Q200
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.024" (0.60mm)
ESR (Equivalent Series Resistance)
100 Ohms
CS08035-26M Related Parts
CS00444-16M
CS00444-16M
NDK America
CRYSTAL 16.0000MHZ 8PF SMD
CS00445-26M
CS00445-26M
NDK America
CRYSTAL 26.0000MHZ 10PF SMD
CS00467-26M
CS00467-26M
NDK America
CRYSTAL 26.0000MHZ 7.36PF SMD
CS00468-26M
CS00468-26M
NDK America
CRYSTAL 26.0000MHZ 10PF SMD
CS00469-26M
CS00469-26M
NDK America
CRYSTAL 26.0000MHZ 10PF SMD
CS00527-16M
CS00527-16M
NDK America
CRYSTAL 16.0000MHZ 10PF SMD
CS00529-26M
CS00529-26M
NDK America
CRYSTAL 20.0000MHZ 7.2PF SMD
CS00530-16M
CS00530-16M
NDK America
CRYSTAL 16.0000MHZ 7.2PF SMD
CS00546-26M
CS00546-26M
NDK America
CRYSTAL 26.0000MHZ 10PF SMD
CS00561-24M
CS00561-24M
NDK America
CRYSTAL 24.0000MHZ 10PF SMD
CS00562-40M
CS00562-40M
NDK America
CRYSTAL 40.0000MHZ 10PF SMD
CS00563-40M
CS00563-40M
NDK America
CRYSTAL 40.0000MHZ 10PF SMD
CS08035-26M Compare Parts
  • CS08035-26M vs CS08927-48M
  • CS08035-26M vs CS08891-24M
  • CS08035-26M vs CS08743-24.576M
  • CS08035-26M vs CS08742-25M
  • CS08035-26M vs CS08741--28.63636M
  • CS08035-26M vs CS08718-48M
  • CS08035-26M vs CS08673-48M
  • CS08035-26M vs CS08664-24M
  • CS08035-26M vs CS08560-24.305M
  • CS08035-26M vs CS08559-24.305M
  • CS08035-26M vs CS08483-50M
  • CS08035-26M vs CS08403-50M
  • CS08035-26M vs CS08297-60M
  • CS08035-26M vs CS08207-32M
  • CS08035-26M vs CS08144-26M
  • CS08035-26M vs CS07977-32M
  • CS08035-26M vs CS07919-55.46667M
  • CS08035-26M vs CS07859-24M
  • CS08035-26M vs CS07826-16M
  • CS08035-26M vs CS07553-24M
  • CS08035-26M vs CS07532-24M
  • CS08035-26M vs CS07225-26M
  • CS08035-26M vs CS07103-52M
  • CS08035-26M vs CS06709-19.2M
  • CS08035-26M vs CS06655-16M
  • CS08035-26M vs CS06654-32M
  • CS08035-26M vs CS06528-114.285M
  • CS08035-26M vs CS06465-32M
  • CS08035-26M vs CS06352-24M
  • CS08035-26M vs CS06346-27.12M
  • CS08035-26M vs CS06025-26M
  • CS08035-26M vs CS06016-52M
  • CS08035-26M vs CS05997-16M
  • CS08035-26M vs CS05517-48M
  • CS08035-26M vs CS05497-26M
  • CS08035-26M vs CS05400-19.2M
  • CS08035-26M vs CS05116-16M
  • CS08035-26M vs CS04340-19.2MM
  • CS08035-26M vs CS03981-30.32M
  • CS08035-26M vs CS03880-40M
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.