Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America CS08035-26M
CS08035-26M
Active
Crystals
Description:
CRYSTAL 26.0000MHZ 10PF SMD
Manufacturer:
NDK America
Datasheet:
CS08035-26M Datasheet
History Price: $0.551
In Stock: 44500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS08035-26M vs CS06528-114.285M
Part No
CS08035-26M
CS06528-114.285M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX3225SA
NX3225SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
114.285 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
-
?0ppm
Load Capacitance
12pF
18pF
Operating Mode
Fundamental
3rd Overtone
Operating Temperature
-40℃ ~ 150℃
-40℃ ~ 85℃
Ratings
AEC-Q200
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.024" (0.60mm)
0.024" (0.60mm)
ESR (Equivalent Series Resistance)
100 Ohms
80 Ohms