CS08035-26M
CS08035-26M
Active
Description:  CRYSTAL 26.0000MHZ 10PF SMD
Manufacturer:  NDK America
Datasheet:   CS08035-26M Datasheet
History Price: $0.551
In Stock: 44500
CS08035-26M vs CS06016-52M
Category
Manufacturer
Series
NX3225SA
NX2016SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
52 MHz
Frequency Stability
-
-
Frequency Tolerance
-
-
Load Capacitance
12pF
8pF
Operating Mode
Fundamental
Fundamental
Operating Temperature
-40℃ ~ 150℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max)
0.024" (0.60mm)
0.020" (0.50mm)
ESR (Equivalent Series Resistance)
100 Ohms
50 Ohms