MP10076
MP10076
Active
Description:  49.1520MHz GXO-3306L/A Ultra-Lo
Manufacturer:  Golledge Electronics
Datasheet:   MP10076 Datasheet
History Price: $4.05
In Stock: 25900
MP10076 Specification
Specification
Part No
MP10076
Category
Oscillators
Manufacturer
Golledge Electronics
Series
GXO-3306
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
49.152 MHz
Function
Enable/Disable
Output
CMOS
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
Operating Temperature
20mA
Current - Supply (Max)
Surface Mount
Ratings
4-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
0.039" (1.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Spread Spectrum Bandwidth
-
MP10076 Related Parts
MP10304
MP10304
Golledge Electronics
1.84320 MHz GXO-3301L/BI SM Osci
MP10406
MP10406
Golledge Electronics
XTAL OSC 127.5000MHZ CMOS SMD
MP10407
MP10407
Golledge Electronics
XTAL OSC 127.0000MHZ CMOS SMD
MP10672
MP10672
Golledge Electronics
XTAL OSC 24.0000MHZ LVCMOS SMD
MP10968
MP10968
Golledge Electronics
XTAL OSC 50.0000MHZ LVCMOS SMD
MP11162
MP11162
Golledge Electronics
48.0 MHz GXO-3306L/B Ultra-Low J
MP11215
MP11215
Golledge Electronics
26.0 MHz GVXO-533/SCI SM VCXO
MP11417
MP11417
Golledge Electronics
40.0 MHZ GTXO-253T/HI
MP11443
MP11443
Golledge Electronics
32.0 MHz GTXO-163T/ES TCXO
MP11444
MP11444
Golledge Electronics
26.0 MHz GTXO-163T/ES TCXO
MP11559
MP11559
Golledge Electronics
45.15840 MHz GXO-3306L/A Ultra-L
MP11635
MP11635
Golledge Electronics
50.0 MHz GXO-3306L/A Ultra-Low J
MP10076 Compare Parts
  • MP10076 vs MP11635
  • MP10076 vs MP11559
  • MP10076 vs MP11444
  • MP10076 vs MP11443
  • MP10076 vs MP11417
  • MP10076 vs MP11215
  • MP10076 vs MP11162
  • MP10076 vs MP10968
  • MP10076 vs MP10672
  • MP10076 vs MP10407
  • MP10076 vs MP10406
  • MP10076 vs MP10304
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!