MP10968
MP10968
Active
Description:  XTAL OSC 50.0000MHZ LVCMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP10968 Datasheet
History Price: $1.3
In Stock: 31400
MP10968 Specification
Specification
Part No
MP10968
Category
Oscillators
Manufacturer
Golledge Electronics
Series
GXO-U120
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
MHz Crystal
Frequency
50 MHz
Function
-
Output
LVCMOS
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
Operating Temperature
20mA
Current - Supply (Max)
Surface Mount
Ratings
4-SMD, No Lead
Mounting Type
0.098" L x 0.079" W (2.50mm x 2.00mm)
Package / Case
0.039" (1.00mm)
Size / Dimension
-
Height - Seated (Max)
-
Spread Spectrum Bandwidth
-
MP10968 Related Parts
MP10076
MP10076
Golledge Electronics
49.1520MHz GXO-3306L/A Ultra-Lo
MP10304
MP10304
Golledge Electronics
1.84320 MHz GXO-3301L/BI SM Osci
MP10406
MP10406
Golledge Electronics
XTAL OSC 127.5000MHZ CMOS SMD
MP10407
MP10407
Golledge Electronics
XTAL OSC 127.0000MHZ CMOS SMD
MP10672
MP10672
Golledge Electronics
XTAL OSC 24.0000MHZ LVCMOS SMD
MP11162
MP11162
Golledge Electronics
48.0 MHz GXO-3306L/B Ultra-Low J
MP11215
MP11215
Golledge Electronics
26.0 MHz GVXO-533/SCI SM VCXO
MP11417
MP11417
Golledge Electronics
40.0 MHZ GTXO-253T/HI
MP11443
MP11443
Golledge Electronics
32.0 MHz GTXO-163T/ES TCXO
MP11444
MP11444
Golledge Electronics
26.0 MHz GTXO-163T/ES TCXO
MP11559
MP11559
Golledge Electronics
45.15840 MHz GXO-3306L/A Ultra-L
MP11635
MP11635
Golledge Electronics
50.0 MHz GXO-3306L/A Ultra-Low J
MP10968 Compare Parts
  • MP10968 vs MP11635
  • MP10968 vs MP11559
  • MP10968 vs MP11444
  • MP10968 vs MP11443
  • MP10968 vs MP11417
  • MP10968 vs MP11215
  • MP10968 vs MP11162
  • MP10968 vs MP10672
  • MP10968 vs MP10407
  • MP10968 vs MP10406
  • MP10968 vs MP10304
  • MP10968 vs MP10076
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.