MP10076
MP10076
Active
Description:  49.1520MHz GXO-3306L/A Ultra-Lo
Manufacturer:  Golledge Electronics
Datasheet:   MP10076 Datasheet
History Price: $4.05
In Stock: 25900
MP10076 vs MP10406
Part No
Series
GXO-3306
GXO-3200G
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
MHz Crystal
Frequency
49.152 MHz
127.5 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
1.8V
Frequency Stability
?5ppm
?0ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
20mA
20mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Package / Case
0.039" (1.00mm)
0.035" (0.90mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-