Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Yenyo Technology SMCJ85A-A
SMCJ85A-A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS 1500W DIODE 85VWM Uni-Dir DO
Manufacturer:
Yenyo Technology
Datasheet:
SMCJ85A-A Datasheet
History Price: $0.72
In Stock: 47940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMCJ85A-A Specification
Specification
Part No
SMCJ85A-A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Yenyo Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
94.4V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
10.95A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Unidirectional Channels
1
SMCJ85A-A PDF Datasheet
SMCJ85A-A Datasheet
Click and Download: SMCJ85A-A Datasheet
SMCJ85A-A Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ85A-A Compare Parts
SMCJ85A-A vs SMCLCE70-HR
SMCJ85A-A vs SMCLCE64-HRA
SMCJ85A-A vs SMCLCE64-HR
SMCJ85A-A vs SMCLCE60-HRA
SMCJ85A-A vs SMCLCE60-HR
SMCJ85A-A vs SMCLCE58-HRA
SMCJ85A-A vs SMCLCE58-HR
SMCJ85A-A vs SMCLCE54-HRA
SMCJ85A-A vs SMCLCE54-HR
SMCJ85A-A vs SMCLCE51-HRA
SMCJ85A-A vs SMCLCE51-HR
SMCJ85A-A vs SMCLCE48-HRA
SMCJ85A-A vs SMCLCE48-HR
SMCJ85A-A vs SMCLCE45-HRA
SMCJ85A-A vs SMCLCE45-HR
SMCJ85A-A vs SMCLCE43-HRA
SMCJ85A-A vs SMCLCE43-HR
SMCJ85A-A vs SMCLCE40-HRA
SMCJ85A-A vs SMCLCE40-HR
SMCJ85A-A vs SMCLCE36-HRA
SMCJ85A-A vs SMCLCE36-HR
SMCJ85A-A vs SMCLCE33-HRA
SMCJ85A-A vs SMCLCE33-HR
SMCJ85A-A vs SMCLCE30-HRA
SMCJ85A-A vs SMCLCE30-HR
SMCJ85A-A vs SMCLCE28-HRA
SMCJ85A-A vs SMCLCE28-HR
SMCJ85A-A vs SMCLCE26-HRA
SMCJ85A-A vs SMCLCE26-HR
SMCJ85A-A vs SMCLCE24-HRA
SMCJ85A-A vs SMCLCE24-HR
SMCJ85A-A vs SMCLCE22-HRA
SMCJ85A-A vs SMCLCE22-HR
SMCJ85A-A vs SMCLCE20-HRA
SMCJ85A-A vs SMCLCE20-HR
SMCJ85A-A vs SMCLCE18-HRA
SMCJ85A-A vs SMCLCE18-HR
SMCJ85A-A vs SMCLCE17-HRA
SMCJ85A-A vs SMCLCE17-HR
SMCJ85A-A vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement