SMCJ85A-A
SMCJ85A-A
Active
Description:  TVS 1500W DIODE 85VWM Uni-Dir DO
Manufacturer:  Yenyo Technology
Datasheet:   SMCJ85A-A Datasheet
History Price: $0.72
In Stock: 47940
SMCJ85A-A vs SMCLCE43-HR
Series
-
SMCLCE-HR
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
85V
43V
Voltage - Breakdown (Min)
94.4V
47.8V
Voltage - Clamping (Max) @ Ipp
137V
69.4V
Current - Peak Pulse (10/1000µs)
10.95A
21.7A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
-
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Automotive
-
Qualification
AEC-Q101
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
DO-214AB (SMCJ)
Unidirectional Channels
1
-