Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMC30J10CA
SMC30J10CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 10VWM 17VC SMC
Manufacturer:
STMicroelectronics
Datasheet:
SMC30J10CA Datasheet
History Price: $1.29
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMC30J10CA Specification
Specification
Part No
SMC30J10CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMC30J
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
10V
Voltage - Breakdown (Min)
11.1V
Voltage - Clamping (Max) @ Ipp
17V
Current - Peak Pulse (10/1000µs)
176A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
SMC
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMC30J10CA PDF Datasheet
SMC30J10CA Datasheet
Click and Download: SMC30J10CA Datasheet
SMC30J10CA Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMC30J18A
STMicroelectronics
TVS DIODE 18VWM 29.2VC SMC
SMC30J10CA Compare Parts
SMC30J10CA vs SMCLCE70-HR
SMC30J10CA vs SMCLCE64-HRA
SMC30J10CA vs SMCLCE64-HR
SMC30J10CA vs SMCLCE60-HRA
SMC30J10CA vs SMCLCE60-HR
SMC30J10CA vs SMCLCE58-HRA
SMC30J10CA vs SMCLCE58-HR
SMC30J10CA vs SMCLCE54-HRA
SMC30J10CA vs SMCLCE54-HR
SMC30J10CA vs SMCLCE51-HRA
SMC30J10CA vs SMCLCE51-HR
SMC30J10CA vs SMCLCE48-HRA
SMC30J10CA vs SMCLCE48-HR
SMC30J10CA vs SMCLCE45-HRA
SMC30J10CA vs SMCLCE45-HR
SMC30J10CA vs SMCLCE43-HRA
SMC30J10CA vs SMCLCE43-HR
SMC30J10CA vs SMCLCE40-HRA
SMC30J10CA vs SMCLCE40-HR
SMC30J10CA vs SMCLCE36-HRA
SMC30J10CA vs SMCLCE36-HR
SMC30J10CA vs SMCLCE33-HRA
SMC30J10CA vs SMCLCE33-HR
SMC30J10CA vs SMCLCE30-HRA
SMC30J10CA vs SMCLCE30-HR
SMC30J10CA vs SMCLCE28-HRA
SMC30J10CA vs SMCLCE28-HR
SMC30J10CA vs SMCLCE26-HRA
SMC30J10CA vs SMCLCE26-HR
SMC30J10CA vs SMCLCE24-HRA
SMC30J10CA vs SMCLCE24-HR
SMC30J10CA vs SMCLCE22-HRA
SMC30J10CA vs SMCLCE22-HR
SMC30J10CA vs SMCLCE20-HRA
SMC30J10CA vs SMCLCE20-HR
SMC30J10CA vs SMCLCE18-HRA
SMC30J10CA vs SMCLCE18-HR
SMC30J10CA vs SMCLCE17-HRA
SMC30J10CA vs SMCLCE17-HR
SMC30J10CA vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement