SDVL5650SD101PTHS801
SDVL5650SD101PTHS801
Active
Description:  VARISTOR 120V 500A 2220
Manufacturer:  Sunlord Electronics
History Price: $0.2929
In Stock: 12800
SDVL5650SD101PTHS801 Specification
Specification
Part No
SDVL5650SD101PTHS801
Category
Varistors, MOVs
Manufacturer
Sunlord Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
75 V
Maximum DC Volts
100 V
Varistor Voltage (Min)
108 V
Varistor Voltage (Typ)
120 V
Varistor Voltage (Max)
132 V
Current - Surge
800 A
Energy
4J
Number of Circuits
1
Capacitance @ Frequency
-55℃ ~ 125℃ (TA)
Operating Temperature
-
Features
Surface Mount, MLCV
Mounting Type
2220 (5750 Metric)
Package / Case
-
SDVL5650SD101PTHS801 PDF Datasheet
SDVL5650SD101PTHS801 Related Parts
SDV1005E090C101NPTF
SDV1005E090C101NPTF
Sunlord Electronics
VARISTOR 16V 20A 0402
SDV1005E090C180NPTF
SDV1005E090C180NPTF
Sunlord Electronics
VARISTOR 16V 3A 0402
SDV1005E090C300NPTF
SDV1005E090C300NPTF
Sunlord Electronics
VARISTOR 16V 5A 0402
SDV1005E090C500NPTF
SDV1005E090C500NPTF
Sunlord Electronics
VARISTOR 16V 10A 0402
SDV1005E090C800NPTF
SDV1005E090C800NPTF
Sunlord Electronics
VARISTOR 16V 15A 0402
SDV1005E140C101NPTF
SDV1005E140C101NPTF
Sunlord Electronics
VARISTOR 22V 20A 0402
SDV1005E140C180NPTF
SDV1005E140C180NPTF
Sunlord Electronics
VARISTOR 22V 3A 0402
SDV1005E140C300NPTF
SDV1005E140C300NPTF
Sunlord Electronics
VARISTOR 22V 5A 0402
SDV1005E140C500NPTF
SDV1005E140C500NPTF
Sunlord Electronics
VARISTOR 22V 10A 0402
SDV1005E140C800NPTF
SDV1005E140C800NPTF
Sunlord Electronics
VARISTOR 22V 15A 0402
SDV1005E180C150NPTF
SDV1005E180C150NPTF
Sunlord Electronics
VARISTOR 28V 2A 0402
SDV1005E180C180NPTF
SDV1005E180C180NPTF
Sunlord Electronics
VARISTOR 28V 5A 0402
SDVL5650SD101PTHS801 Compare Parts
  • SDVL5650SD101PTHS801 vs SDVL5650SD850PTHS452
  • SDVL5650SD101PTHS801 vs SDVL5650SD650PTHS901
  • SDVL5650SD101PTHS801 vs SDVL5650SD650PTHS502
  • SDVL5650SD101PTHS801 vs SDVL5650SD650PTHS302
  • SDVL5650SD101PTHS801 vs SDVL5650SD600PTHS901
  • SDVL5650SD101PTHS801 vs SDVL5650SD600PTHS502
  • SDVL5650SD101PTHS801 vs SDVL5650SD560PTHS901
  • SDVL5650SD101PTHS801 vs SDVL5650SD560PTHS502
  • SDVL5650SD101PTHS801 vs SDVL5650SD480PTHS901
  • SDVL5650SD101PTHS801 vs SDVL5650SD480PTHS302
  • SDVL5650SD101PTHS801 vs SDVL5650SD380PTHS802
  • SDVL5650SD101PTHS801 vs SDVL5650SD380PTHS502
  • SDVL5650SD101PTHS801 vs SDVL5650SD380PTHS302
  • SDVL5650SD101PTHS801 vs SDVL5650SD380PTHS122
  • SDVL5650SD101PTHS801 vs SDVL5650SD300PTHS302
  • SDVL5650SD101PTHS801 vs SDVL5650SD300PTHS122
  • SDVL5650SD101PTHS801 vs SDVL5650SD180PTHS302
  • SDVL5650SD101PTHS801 vs SDVL5650SD180PTHS122
  • SDVL5650SD101PTHS801 vs SDVL5650SD151PTHS152
  • SDVL5650SD101PTHS801 vs SDVL5650SD121PTHS202
  • SDVL5650SD101PTHS801 vs SDVL5650SD101PTHS402
  • SDVL5650SD101PTHS801 vs SDVL5650SD090PTHS122
  • SDVL5650SD101PTHS801 vs SDVL4532SD850PTHS501
  • SDVL5650SD101PTHS801 vs SDVL4532SD850PTHS152
  • SDVL5650SD101PTHS801 vs SDVL4532SD650PTHS601
  • SDVL5650SD101PTHS801 vs SDVL4532SD650PTHS302
  • SDVL5650SD101PTHS801 vs SDVL4532SD600PTHS601
  • SDVL5650SD101PTHS801 vs SDVL4532SD600PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD560PTHS601
  • SDVL5650SD101PTHS801 vs SDVL4532SD560PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD480PTHS601
  • SDVL5650SD101PTHS801 vs SDVL4532SD480PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD380PTHS801
  • SDVL5650SD101PTHS801 vs SDVL4532SD380PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD300PTHS801
  • SDVL5650SD101PTHS801 vs SDVL4532SD300PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD180PTHS801
  • SDVL5650SD101PTHS801 vs SDVL4532SD180PTHS202
  • SDVL5650SD101PTHS801 vs SDVL4532SD151PTHS501
  • SDVL5650SD101PTHS801 vs SDVL4532SD121PTHS801
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description