Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Sunlord Electronics SDVL5650SD101PTHS801
SDVL5650SD101PTHS801
Active
Varistors, MOVs
Description:
VARISTOR 120V 500A 2220
Manufacturer:
Sunlord Electronics
Datasheet:
SDVL5650SD101PTHS801 Datasheet
History Price: $0.2929
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SDVL5650SD101PTHS801 vs SDVL4532SD850PTHS152
Part No
SDVL5650SD101PTHS801
SDVL4532SD850PTHS152
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Sunlord Electronics
Sunlord Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
75 V
60 V
Maximum DC Volts
100 V
85 V
Varistor Voltage (Min)
108 V
90 V
Varistor Voltage (Typ)
120 V
100 V
Varistor Voltage (Max)
132 V
110 V
Current - Surge
800 A
1.5 kA
Energy
4J
7J
Number of Circuits
1
1
Capacitance @ Frequency
-55℃ ~ 125℃ (TA)
-55℃ ~ 125℃ (TA)
Operating Temperature
-
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
2220 (5750 Metric)
1812 (4532 Metric)
Package / Case
-
-