SDVL5650SD101PTHS801
SDVL5650SD101PTHS801
Active
Description:  VARISTOR 120V 500A 2220
Manufacturer:  Sunlord Electronics
History Price: $0.2929
In Stock: 12800
SDVL5650SD101PTHS801 vs SDVL5650SD650PTHS502
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Maximum AC Volts
75 V
50 V
Maximum DC Volts
100 V
65 V
Varistor Voltage (Min)
108 V
73 V
Varistor Voltage (Typ)
120 V
82 V
Varistor Voltage (Max)
132 V
91 V
Current - Surge
800 A
5 kA
Energy
4J
18J
Number of Circuits
1
1
Capacitance @ Frequency
-55℃ ~ 125℃ (TA)
-55℃ ~ 125℃ (TA)
Operating Temperature
-
-
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
2220 (5750 Metric)
2220 (5750 Metric)
Package / Case
-
-