EYP-2MT092B
EYP-2MT092B
Obsolete
Description:  TCO 50VDC 2A 92C (198F) STRAP
Datasheet:   EYP-2MT092B Datasheet
History Price: Obsolete
In Stock: 27300
EYP-2MT092B Specification
Specification
Part No
EYP-2MT092B
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Panasonic Electronic Components
Series
MT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
60℃ (140癋)
Rated Functioning Temperature
92℃ (198癋)
Reset Temperature
-
Voltage Rating - DC
-
Approval Agency
50
Maximum Temperature Limit
2:00:00
Package / Case
UL
Current Rating (Amps)
150℃ (302癋)
Voltage Rating - AC
Strap
EYP-2MT092B PDF Datasheet
EYP-2MT092B Related Parts
EYP-05BE101
EYP-05BE101
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
EYP-05BE102
EYP-05BE102
Panasonic Electronic Components
TCO 250VAC 500MA 102C (216F) AXL
EYP-05BE115
EYP-05BE115
Panasonic Electronic Components
TCO 250VAC 500MA 115C (239F) AXL
EYP-05BE130
EYP-05BE130
Panasonic Electronic Components
TCO 250VAC 500MA 130C (266F) AXL
EYP-05BE133
EYP-05BE133
Panasonic Electronic Components
TCO 250VAC 500MA 133C (271F) AXL
EYP-05BE134
EYP-05BE134
Panasonic Electronic Components
TCO 250VAC 500MA 134C (273F) AXL
EYP-1BF115
EYP-1BF115
Panasonic Electronic Components
TCO 250VAC 1A 115C (239F) AXIAL
EYP-1BF139
EYP-1BF139
Panasonic Electronic Components
TCO 250VAC 1A 139C (282F) AXIAL
EYP-1BF168
EYP-1BF168
Panasonic Electronic Components
TCO 250VAC 1A 168C (334F) AXIAL
EYP-2BN082
EYP-2BN082
Panasonic Electronic Components
TCO 250VAC 2A 86C(187F) AXIAL
EYP-2BN088
EYP-2BN088
Panasonic Electronic Components
TCO 250VAC 2A 92C(198F) AXIAL
EYP-2BN098
EYP-2BN098
Panasonic Electronic Components
TCO 250VAC 2A 102C (216F) AXIAL
EYP-2MT092B Compare Parts
  • EYP-2MT092B vs EYP-2MT102A
  • EYP-2MT092B vs EYP-2MT102
  • EYP-2MT092B vs EYP-2MT098B
  • EYP-2MT092B vs EYP-2MT098A
  • EYP-2MT092B vs EYP-2MT098
  • EYP-2MT092B vs EYP-2MT092
  • EYP-2MT092B vs EYP-2BN183
  • EYP-2MT092B vs EYP-2BN163
  • EYP-2MT092B vs EYP-2BN143
  • EYP-2MT092B vs EYP-2BN135
  • EYP-2MT092B vs EYP-2BN126
  • EYP-2MT092B vs EYP-2BN124
  • EYP-2MT092B vs EYP-2BN110
  • EYP-2MT092B vs EYP-2BN109
  • EYP-2MT092B vs EYP-2BN099
  • EYP-2MT092B vs EYP-2BN098
  • EYP-2MT092B vs EYP-2BN088
  • EYP-2MT092B vs EYP-2BN082
  • EYP-2MT092B vs EYP-1BF168
  • EYP-2MT092B vs EYP-1BF139
  • EYP-2MT092B vs EYP-1BF115
  • EYP-2MT092B vs EYP-05BE134
  • EYP-2MT092B vs EYP-05BE133
  • EYP-2MT092B vs EYP-05BE130
  • EYP-2MT092B vs EYP-05BE115
  • EYP-2MT092B vs EYP-05BE102
  • EYP-2MT092B vs EYP-05BE101
  • EYP-2MT092B vs EYP-4MU092GFD
  • EYP-2MT092B vs EYP-2BN134
  • EYP-2MT092B vs EYP-2BN127
  • EYP-2MT092B vs EYP-2BN099L
  • EYP-2MT092B vs EYP-2BH145
  • EYP-2MT092B vs EYP-2BH138
  • EYP-2MT092B vs EYP-2BH134
  • EYP-2MT092B vs EYP-2BH115
  • EYP-2MT092B vs EYP-1BF145
  • EYP-2MT092B vs EYP-1BF138
  • EYP-2MT092B vs EYP-1BF134
  • EYP-2MT092B vs EYP-1BF133
  • EYP-2MT092B vs EYP-1BF130
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description