Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ onsemi TVS8501V5MUT5G
TVS8501V5MUT5G
Last Time Buy
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 11.5VC 2UDFN
Manufacturer:
onsemi
Datasheet:
TVS8501V5MUT5G Datasheet
History Price: $0.44
In Stock: 18600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TVS8501V5MUT5G Specification
Specification
Part No
TVS8501V5MUT5G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
11.5V
Current - Peak Pulse (10/1000µs)
70A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
-
Capacitance @ Frequency
16pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
2-UDFN
Mounting Type
2-UDFN (1.6x1)
Package / Case
-
Supplier Device Package
Automotive
Unidirectional Channels
AEC-Q101
TVS8501V5MUT5G PDF Datasheet
TVS8501V5MUT5G Datasheet
Click and Download: TVS8501V5MUT5G Datasheet
TVS8501V5MUT5G Related Parts
TVS305
Microchip Technology
TVS DIODE 5VWM 8.7VC AXIAL
TVS305E3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305E3/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305SM
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SM/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SME3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS310
Microchip Technology
TVS DIODE 10VWM 16.8VC AXIAL
TVS310E3
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310E3/TR
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310SM
Microchip Technology
TVS DIODE 10VWM 16.8VC A-MELF
TVS312
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS312/TR
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS8501V5MUT5G Compare Parts
TVS8501V5MUT5G vs TVSL02V09C005
TVS8501V5MUT5G vs TVSL02V07C006
TVS8501V5MUT5G vs TVSL02V05C018
TVS8501V5MUT5G vs TVSL02V05C005
TVS8501V5MUT5G vs TVSL02V03C011
TVS8501V5MUT5G vs TVSA04V05C006
TVS8501V5MUT5G vs TVSA02V05C004
TVS8501V5MUT5G vs TVS8818MUTAG
TVS8501V5MUT5G vs TVS8814MUTAG
TVS8501V5MUT5G vs TVS8501V6MUT5G
TVS8501V5MUT5G vs TVS5501V10MUT5G
TVS8501V5MUT5G vs TVS5501V10MUT5G
TVS8501V5MUT5G vs TVS528SM
TVS8501V5MUT5G vs TVS528E3
TVS8501V5MUT5G vs TVS528/TR
TVS8501V5MUT5G vs TVS528
TVS8501V5MUT5G vs TVS524SM
TVS8501V5MUT5G vs TVS524E3/TR
TVS8501V5MUT5G vs TVS524E3
TVS8501V5MUT5G vs TVS524
TVS8501V5MUT5G vs TVS518SM
TVS8501V5MUT5G vs TVS518
TVS8501V5MUT5G vs TVS515SM
TVS8501V5MUT5G vs TVS515E3
TVS8501V5MUT5G vs TVS515/TR
TVS8501V5MUT5G vs TVS515
TVS8501V5MUT5G vs TVS512SM
TVS8501V5MUT5G vs TVS512E3
TVS8501V5MUT5G vs TVS512/TR
TVS8501V5MUT5G vs TVS512
TVS8501V5MUT5G vs TVS510SM
TVS8501V5MUT5G vs TVS510/TR
TVS8501V5MUT5G vs TVS510
TVS8501V5MUT5G vs TVS505SME3/TR
TVS8501V5MUT5G vs TVS505SME3
TVS8501V5MUT5G vs TVS505SM/TR
TVS8501V5MUT5G vs TVS505SM
TVS8501V5MUT5G vs TVS505E3/TR
TVS8501V5MUT5G vs TVS505E3
TVS8501V5MUT5G vs TVS505/TR
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!